location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CDRW 32X10X40X PORTABLE optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDRW 32X10X40X PORTABLE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JR32RWDVK
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:49
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Philips CDRW 32X10X40X PORTABLE optical disc drive :
The short editorial description of Philips CDRW 32X10X40X PORTABLE optical disc drive

Mobile DVD Player, external CD ReWriter / DVD-ROM, audio MP3 CD Player
More>>>
Philips CDRW 32X10X40X PORTABLE optical disc drive:
The official marketing text of Philips CDRW 32X10X40X PORTABLE optical disc drive as supplied by the manufacturer

• DVD-Video playback, watch movies when connected to your TV
• External CD ReWriter & DVD read Combo for PC and Notebook
• Standalone Audio MP3 CD player

Short summary description Philips CDRW 32X10X40X PORTABLE optical disc drive:
This short summary of the Philips CDRW 32X10X40X PORTABLE optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CDRW 32X10X40X PORTABLE, 2 MB, 32x, 10x, 40x, 140 ms, 125 ms

Long summary description Philips CDRW 32X10X40X PORTABLE optical disc drive:
This is an auto-generated long summary of Philips CDRW 32X10X40X PORTABLE optical disc drive based on the first three specs of the first five spec groups.

Philips CDRW 32X10X40X PORTABLE. Drive device, buffer size: 2 MB. CD write speed: 32x, CD rewrite speed: 10x. CD read speed: 40x. DVD drive average random access time: 140 ms, Access time: 125 ms. Weight: 22.2 oz (630 g)

Design
Internal *
No
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
32x
CD rewrite speed
10x
Reading speed
CD read speed *
40x
Access time
DVD drive average random access time
140 ms
Access time
125 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
22.2 oz (630 g)
Other features
Total storage capacity
0.7 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:54:53
Uk has collected 1 expert review for Philips CDRW 32X10X40X PORTABLE optical disc drive but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-10-04 01:54:52
A DVD player, 32-speed CD-RW drive and CD audio player in one neat package.
0%