location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinPerfect HP6583/02 epilator 32 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinPerfect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epilator HP6583/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6583/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010371981 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinPerfect HP6583/02 epilator 32 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - White
Long product name Philips SatinPerfect HP6583/02 epilator 32 tweezers White :
The short editorial description of Philips SatinPerfect HP6583/02 epilator 32 tweezers White

Satin Perfect
More>>>
Philips SatinPerfect HP6583/02 epilator 32 tweezers White:
The official marketing text of Philips SatinPerfect HP6583/02 epilator 32 tweezers White as supplied by the manufacturer

Our most effective epilator removes even finest and shortest hairs while protecting the skin, wet and dry. Now with unique skin stretcher, preferred for a less painfull epilation**.
- Smooth skin
- Comfortable epilation
- Sensitive area solutions

Short summary description Philips SatinPerfect HP6583/02 epilator 32 tweezers White:
This short summary of the Philips SatinPerfect HP6583/02 epilator 32 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinPerfect HP6583/02, White, 32 tweezers, 1360 RPM, 17 discs, 13400mA

Long summary description Philips SatinPerfect HP6583/02 epilator 32 tweezers White:
This is an auto-generated long summary of Philips SatinPerfect HP6583/02 epilator 32 tweezers White based on the first three specs of the first five spec groups.

Philips SatinPerfect HP6583/02. Product color: White, Number of tweezers: 32 tweezers, Rotational speed: 1360 RPM. AC input voltage: 13400mA

Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
No
Washable *
Yes
Product color *
White
Wet & Dry *
Yes
Backlight
Yes
Number of speeds
2
Rotational speed
1360 RPM
Features
Number of discs
17 discs
Cordless
Yes
Power
AC input voltage
13400mA
Packaging content
Cleaning brush
Yes
Sensitive area cap
Yes
Technical details
Number of catching points
32
Country Distributor
Deutschland 1 distributor(s)