location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR520H/00 DVD/Blu-Ray player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR520H/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR520H/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895855167
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips DVDR520H/00 DVD/Blu-Ray player :
The short editorial description of Philips DVDR520H/00 DVD/Blu-Ray player

DVDR520H DVD Recorder + HD 80GB
More>>>
Philips DVDR520H/00 DVD/Blu-Ray player:
The official marketing text of Philips DVDR520H/00 DVD/Blu-Ray player as supplied by the manufacturer

DVD Recorder / Hard Disk

Record today on hard disk and preserve for life

Record anything without having to worry ever again where to store it. Keep what you like in lasting digital quality on DVD

Short summary description Philips DVDR520H/00 DVD/Blu-Ray player:
This short summary of the Philips DVDR520H/00 DVD/Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR520H/00, PAL, SECAM, 4:3, 16:9, 10-Bit/54MHz, Dolby Digital, DTS, 90 dB, 80 dB

Long summary description Philips DVDR520H/00 DVD/Blu-Ray player:
This is an auto-generated long summary of Philips DVDR520H/00 DVD/Blu-Ray player based on the first three specs of the first five spec groups.

Philips DVDR520H/00. Analog signal format system: PAL, SECAM, Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 90 dB, Audio dynamic range DVD: 80 dB. Video formats supported: MPEG2. Disc types supported: DVD, DVD+R, DVD+RW, DVD-R. Power consumption (typical): 45 W

Video
Analog signal format system
PAL, SECAM
Aspect ratio
4:3, 16:9
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Dolby Digital, DTS
Signal-to-Noise Ratio (SNR)
90 dB
Audio dynamic range DVD
80 dB
Audio D/A Converter (DAC)
24-bit/96kHz
File formats
Video formats supported *
MPEG2
Storage
Disc types supported
DVD, DVD+R, DVD+RW, DVD-R
Power
Power consumption (typical)
45 W
Weight & dimensions
Weight
9.48 lbs (4.3 kg)
Hard drive
HDD capacity
80 GB
Other features
Power requirements
200-240 V, 50Hz
Optical disc recording
DVD+R, DVD+RW
Dimensions (WxDxH)
19.1 x 16.3 x 4.37" (486 x 415 x 111 mm)
I/O ports
Front/side connections: i.LINK DV in (IEEE1394, 4-pin), S video in, Video in, Audio left / right in Antenna, Component video out progressive, Analogue audio left / right out, Composite video (CVBS) out, Digital coaxial out, Digital optical out, SCART
Brand Image Article code product Stock Price from
Aiwa

Aiwa DVD-SPELER XD-AX 10
(show image)
XDAX10 DVD-SPELER XD-AX 10 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa DVD-SPELER XD-AX 36
(show image)
XDAX36 DVD-SPELER XD-AX 36 0.00
(excl. VAT)
0 (incl. VAT)