location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Softone Globe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Globe energy saving bulb 871150083015945
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
929689171103 show
Show alternative article codes used in the online market place
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 W
  • - Warm White
  • - E27 cap
Long product name Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white :
The short editorial description of Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white

20W, E27, 1140 lm, 2700K, 230-240V, 50/60 Hz, 145g
More>>>
Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white:
The official marketing text of Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white as supplied by the manufacturer

Soft and gentle decorative light
Globe shaped lamp to complement your luminaire
Combining globe shaped luster design with a WARM SOFT light in which you can relax in for your personal wellbeing. Happy in the thought that your saving you money for the next 10 years with this Philips energy saving lamp.

Warm soft light
Easy on your eyes light from an elegant bulb.

Up to 10 years lifetime
Up to 10 years lifetime.

Saves money & energy up to 80%
This bulb saves money and up to 80% energy compared to your standard bulb. It pays for itself and saves you money year after year. So reduce your energy bill and start saving Now.

Short summary description Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white:
This short summary of the Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Softone Globe 871150083015945, 20 W, E27, G120, 10000 h, 1140 lm, Warm white

Long summary description Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white:
This is an auto-generated long summary of Philips Softone Globe 871150083015945 fluorescent bulb 20 W E27 Warm white based on the first three specs of the first five spec groups.

Philips Softone Globe 871150083015945. Bulb power: 20 W, Fitting/cap type: E27, Bulb size: G120, Luminous flux: 1140 lm, Light color: Warm white, Power factor: 0.6, Color Rendering Index (CRI): 82, Bulb lifetime: 10000 h

Saves up to 80% energy and money

This bulb saves money and up to 80% energy compared to your standard bulb. It pays for itself and saves you money year after year. So reduce your energy bill and start saving Now.

Performance
Bulb size
G120
Luminous flux *
1140 lm
Equivalent bulb power
85 W
Color temperature *
2700 K
Bulb power *
20 W
Fitting/cap type *
E27
Finish type
White
Light color *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
82
Power factor
0.6
Lumen maintenance factor
65%
Product color
Silver, White
Mean cycles between failures (MCBF)
30000
Performance
Warm-up time to 60% light
10-100 s
Bulb lifetime *
10000 h
Bulb lifetime
10 year(s)
Start-up time
0.3 s
Power
Input voltage
220 - 240 V
Bulb current
141 mA
Weight & dimensions
Width
4.72" (120 mm)
Length
7.09" (180 mm)
Weight
5.11 oz (145 g)
Other features
Mercury content
2 mg
Energy efficiency class (old)
A