location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado 8727900925944 energy-saving lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiral energy saving bulb 8727900925944
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8727900925944 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900925944
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:08:14
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tornado 8727900925944 energy-saving lamp
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23 W (110 W)
  • - E27 cap
  • - Warm white
Long product name Philips Tornado 8727900925944 energy-saving lamp :
The short editorial description of Philips Tornado 8727900925944 energy-saving lamp

Tornado Spiral bulb 23W, E27 cap, Warm white
More>>>
Philips Tornado 8727900925944 energy-saving lamp:
The official marketing text of Philips Tornado 8727900925944 energy-saving lamp as supplied by the manufacturer

Philips Tornado energy-saving bulbs provide instant brightness and make colours appear more vivid. Due to its compact design, this low-consumption spiral bulb fits almost anywhere, saving energy and money for up to 10 years.

Short summary description Philips Tornado 8727900925944 energy-saving lamp:
This short summary of the Philips Tornado 8727900925944 energy-saving lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado 8727900925944, 1570 lm

Long summary description Philips Tornado 8727900925944 energy-saving lamp:
This is an auto-generated long summary of Philips Tornado 8727900925944 energy-saving lamp based on the first three specs of the first five spec groups.

Philips Tornado 8727900925944. Luminous flux: 1570 lm, Power factor: 0.6, Color Rendering Index (CRI): 81

Outstanding brightness
Outstanding brightness

Increased brightness normally means increased energy usage. But with Philips energy-saving bulbs, you can enjoy perfectly bright, energising light, while saving energy and money. Perfect for task lighting in (home) offices and any other space that requires extra brightness.

Saves up to 80% energy
Saves up to 80% energy

This bulb uses up to 80% less energy than traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Long lifetime - up to 10 years
Long lifetime - up to 10 years

Philips energy-saving bulbs are designed to last. With a lifetime of up to 10 years, you can avoid the hassle and cost of frequently replacing bulbs, while saving energy year in, year out.

Performance
Luminous flux *
1570 lm
Equivalent bulb power
110 W
Color temperature *
2700 K
Dimmable *
No
Color Rendering Index (CRI)
81
Power factor
0.6
Lumen maintenance factor
0.65%
Power
23 W
Rated power
23 W
Performance
Start-up time
0.3 s
Power
Bulb current
170 mA
Weight & dimensions
Width
2.36" (60 mm)
Height
4.53" (115 mm)
Other features
Energy efficiency class (old)
A