location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Halogen Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718696466384
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696466384
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696466384
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:24:40
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27 :
The short editorial description of Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27

Halogen Classic, 230V, 53W (70W), E27, 2800K, 2000 h
More>>>
Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27:
The official marketing text of Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27 as supplied by the manufacturer

The Philips Halogen Classic range offers familiar light bulb shapes with a sparkling, natural, dimmable light. With a lifetime that is twice that of incandescent bulbs, Halogen Classic bulbs have all your home lighting needs covered.

Superior light quality
- Dimmable
- Sparkling natural light

The economical and ecological choice
- Double the lifetime of a traditional bulb.

Short summary description Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27:
This short summary of the Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Halogen Classic 8718696466384, 53 W, E27, 2000 h, 850 lm, Warm white, 100

Long summary description Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27:
This is an auto-generated long summary of Philips Halogen Classic 8718696466384 halogen bulb 53 W Warm white E27 based on the first three specs of the first five spec groups.

Philips Halogen Classic 8718696466384. Bulb power: 53 W, Fitting/cap type: E27, Bulb lifetime: 2000 h, Luminous flux: 850 lm, Light color: Warm white, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Performance
Luminous flux *
850 lm
Bulb power *
53 W
Equivalent bulb power
70 W
Light color *
Warm white
Color temperature *
2800 K
Fitting/cap type *
E27
Finish type *
Clear
Dimmable *
Yes
Bulb lifetime *
2000 h
Color Rendering Index (CRI)
100
Power factor
1
Lumen maintenance factor
0.8%
Performance
Bulb lifetime (@ 2.7 hrs/day)
2 year(s)
Rated lifetime
2 year(s)
Power
Input voltage
230 V
Rated power
53 W
Energy consumption (1000 hours)
53 kWh
Weight & dimensions
Height
3.82" (97 mm)
Width
2.2" (56 mm)
Other features
Energy efficiency class (old)
D