location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718696436400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696436400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696436400
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 05:23:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spiral
  • - Bulb size: T2
  • - E27
  • - 840 lm Cool daylight 6500 K 6000 h
  • - Color Rendering Index (CRI): 77
Long product name Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight :
The short editorial description of Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight

Tornado Mini, 110-130V, 15W (60W), E27, 6500K, 6000 h
More>>>
Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight:
The official marketing text of Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight as supplied by the manufacturer

Philips Tornado energy-saving bulbs provide bright light and make colors appear more vivid. Due to its compact design, this low-consumption spiral bulb fits nearly everywhere, saving energy and money for up to 10 years.

Superb performance in compact design
- Bright light in compact design

Saves energy and money
- Saves up to 80% energy
- Long lifetime - lasting up to 6 years.

Short summary description Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight:
This short summary of the Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado Mini 8718696436400, 15 W, E27, T2, 6000 h, 840 lm, Cool daylight

Long summary description Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight:
This is an auto-generated long summary of Philips Tornado Mini 8718696436400 energy-saving lamp 15 W E27 Cool daylight based on the first three specs of the first five spec groups.

Philips Tornado Mini 8718696436400. Bulb power: 15 W, Fitting/cap type: E27, Bulb size: T2, Luminous flux: 840 lm, Light color: Cool daylight, Power factor: 0.5, Color Rendering Index (CRI): 77, Bulb lifetime: 6000 h

Performance
Bulb shape
Spiral
Bulb size
T2
Luminous flux *
840 lm
Equivalent bulb power
60 W
Color temperature *
6500 K
Color temperature (min)
6500 K
Color temperature (max)
6500 K
Bulb power *
15 W
Fitting/cap type *
E27
Finish type
White
Light color *
Cool daylight
Dimmable *
No
Color Rendering Index (CRI)
77
Power factor
0.5
Lumen maintenance factor
80%
Number of switch cycles
4000
Warm-up time to 60% light
2 s
Bulb lifetime *
6000 h
Bulb lifetime (@ 2.7 hrs/day)
6 year(s)
Rated power
14.5 W
Rated lifetime
6000 h
Rated lifetime
6 year(s)
Light application
Comfortable light
Power
Input voltage
110 - 130 V
Bulb current
210 mA
Energy consumption (1000 hours)
15 kWh
Weight & dimensions
Width
1.65" (42 mm)
Height
4.11" (104.5 mm)
Packaging data
Package width
0.209" (5.3 mm)
Package depth
0.209" (5.3 mm)
Package height
0.618" (15.7 mm)
Package net weight
1.76 oz (50 g)
Package gross weight
2.82 oz (80 g)
Other features
AC input voltage
110 - 130 V
Mercury content
0.2 mg
Energy efficiency class (old)
A
Technical details
Voltage
110 - 130 V
Average life (2.7h/day)
6 year(s)
Energy saving percentage
80%
Power consumption (1000 hours)
15 kWh
Nominal luminous flux
840 lm
Rated luminous flux
880.6 lm
SAP width per piece
5.300 cm
SAP height per piece
15.700 cm
SAP length per piece
5.300 cm
SAP EAN gross weight per piece
0,079 g
Logistics data
SAP EAN/UPC per piece
8718696436400
EAN/UPC/GTIN (packaging)
8718696436417
12NC Logistic code(s)
929689001201