location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718696436349
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696436349 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696436349
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spiral
  • - E27
  • - 665 lm Warm white 2700 K 6000 h
  • - Color Rendering Index (CRI): 80
More>>>
Short summary description Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white:
This short summary of the Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado Mini 8718696436349, 12 W, E27, 6000 h, 665 lm, Warm white

Long summary description Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white:
This is an auto-generated long summary of Philips Tornado Mini 8718696436349 energy-saving lamp 12 W E27 Warm white based on the first three specs of the first five spec groups.

Philips Tornado Mini 8718696436349. Bulb power: 12 W, Fitting/cap type: E27, Luminous flux: 665 lm, Light color: Warm white, Power factor: 0.5, Color Rendering Index (CRI): 80, Bulb lifetime: 6000 h

Performance
Bulb shape
Spiral
Luminous flux *
665 lm
Equivalent bulb power
50 W
Color temperature *
2700 K
Color temperature (min)
2700 K
Color temperature (max)
2700 K
Bulb power *
12 W
Fitting/cap type *
E27
Finish type
White
Light color *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
80
Power factor
0.5
Lumen maintenance factor
80%
Number of switch cycles
5000
Warm-up time to 60% light
2 s
Bulb lifetime *
6000 h
Bulb lifetime (@ 2.7 hrs/day)
6 year(s)
Rated power
12 W
Rated lifetime
6000 h
Rated lifetime
6 year(s)
Light application
Comfortable light
Power
Input voltage
110 - 130 V
Bulb current
160 mA
Energy consumption (1000 hours)
12 kWh
Weight & dimensions
Width
1.57" (40 mm)
Height
3.58" (91 mm)
Packaging data
Package width
1.93" (49 mm)
Package depth
1.93" (49 mm)
Package height
5.63" (143 mm)
Package net weight
1.8 oz (51 g)
Package gross weight
2.57 oz (73 g)
Other features
AC input voltage
110 - 130 V
Mercury content
0.2 mg
Energy efficiency class (old)
A
Technical details
Voltage
110 - 130 V
Average life (2.7h/day)
6 year(s)
Energy saving percentage
80%
Power consumption (1000 hours)
12 kWh
Nominal luminous flux
665 lm
Rated luminous flux
737.4 lm
SAP width per piece
4.900 cm
SAP height per piece
14.300 cm
SAP length per piece
4.900 cm
SAP EAN gross weight per piece
0,073 g
Logistics data
SAP EAN/UPC per piece
8718696436349
EAN/UPC/GTIN (packaging)
8718696436356
12NC Logistic code(s)
929689000901