location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718291733522
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291733522
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291733522
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spiral
  • - E27
  • - 1760 lm Cool daylight 6500 K 8000 h
  • - Color Rendering Index (CRI): 80
Long product name Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight :
The short editorial description of Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight

Tornado, 110-127V, 17W (120W), E27, 6500K, 8000 h
More>>>
Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight:
The official marketing text of Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight as supplied by the manufacturer

Philips Tornado energy-saving bulbs provide bright light and make colors appear more vivid. Due to its compact design, this low-consumption spiral bulb fits nearly everywhere, saving energy and money for up to 10 years.

Sustainable choice
- Lasts up to 8 years
- Very low energy consumption

Outstanding Brightness
- Bright light in compact design.

Short summary description Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight:
This short summary of the Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8718291733522, 17 W, E27, 8000 h, 1760 lm, Cool daylight

Long summary description Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight:
This is an auto-generated long summary of Philips 8718291733522 energy-saving lamp 17 W E27 Cool daylight based on the first three specs of the first five spec groups.

Philips 8718291733522. Bulb power: 17 W, Fitting/cap type: E27, Luminous flux: 1760 lm, Light color: Cool daylight, Power factor: 0.55, Color Rendering Index (CRI): 80, Bulb lifetime: 8000 h

Performance
Bulb shape
Spiral
Luminous flux *
1760 lm
Equivalent bulb power
120 W
Color temperature *
6500 K
Bulb power *
17 W
Fitting/cap type *
E27
Light color *
Cool daylight
Dimmable *
No
Color Rendering Index (CRI)
80
Power factor
0.55
Lumen maintenance factor
0.7%
Warm-up time to 60% light
40-60 s
Bulb lifetime *
8000 h
Bulb lifetime (@ 2.7 hrs/day)
8 year(s)
Performance
Rated power
17 W
Rated lifetime
8 year(s)
Start-up time
0.5 s
Power
Input voltage
110 - 127 V
Bulb current
370 mA
Energy consumption (1000 hours)
17 kWh
Weight & dimensions
Width
2.36" (60 mm)
Height
5.49" (139.5 mm)
Other features
Mercury content
2 mg
Technical details
Energy saving percentage
80%