location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiral energy saving bulb 871829111708700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871829111708700 show
Show alternative article codes used in the online market place
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E27
  • - 510 lm Warm white 2700 K 12000 h
  • - Color Rendering Index (CRI): 81
Long product name Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white :
The short editorial description of Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white

8 W, E27, 12000 h, 2700K, 510 lm, 62 lm/W, A, Warm White
More>>>
Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white:
The official marketing text of Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white as supplied by the manufacturer

Tornado spiral 8W WW E27 220-240V 1PF
High performance energy-saving lamp. This lamp is the best combination of high energy efficiency and extra compact size. Additional advantage of it is very long life time.

Short summary description Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white:
This short summary of the Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado 871829111708700, 8 W, E27, 12000 h, 510 lm, Warm white

Long summary description Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white:
This is an auto-generated long summary of Philips Tornado 871829111708700 energy-saving lamp 8 W E27 Warm white based on the first three specs of the first five spec groups.

Philips Tornado 871829111708700. Bulb power: 8 W, Fitting/cap type: E27, Luminous flux: 510 lm, Light color: Warm white, Power factor: 0.6, Color Rendering Index (CRI): 81, Bulb lifetime: 12000 h

Performance
Luminous flux *
510 lm
Equivalent bulb power
45 W
Color temperature *
2700 K
Bulb power *
8 W
Fitting/cap type *
E27
Light color *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
81
Power factor
0.6
Lumen maintenance factor
85%
Product color
White
Warm-up time to 60% light
30-300 s
Bulb lifetime *
12000 h
Performance
Start-up time
2 s
Power
Input voltage
220 - 240 V
Power consumption
60 mA
Weight & dimensions
Width
1.87" (47.5 mm)
Height
3.41" (86.5 mm)
Length
1.87" (47.5 mm)
Weight
1.62 oz (46 g)
Other features
AC input frequency
50 - 60 Hz
Mercury content
1.5 mg
Energy efficiency class (old)
A