location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stick energy saving bulb 871150080118010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150080118010
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 W
  • - Warm White
  • - E27 cap
Long product name Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white :
The short editorial description of Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white

Genie - 8W, E27, 435 lm, 2700K, 220-240V
More>>>
Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white:
The official marketing text of Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white as supplied by the manufacturer

Europe’s No 1 energy saver
Good light quality in a compact lamp
This lamp will pay for itself in the first year and continue to reduce bills long after that. It is small enough to fit neatly wherever you need extra bright light in the home. No wonder it's the most sold energy saving lamp in Europe!

Saves up to 80% energy
This bulb saves 80% energy compared to your standard bulb. It pays for itself and saves you money year after year. So reduce your energy bill and start saving now, just by turning the switch.

10 years' lifetime saves money
Energy saving lamps have a longer lifetime than standard bulbs. With these 10 years' lifetime, one energy saver replaces 10 standard bulbs. So they save money and last longer, year after year. The lifetime is based on the average usage of 2.7 hrs per day or 1000 hrs a year. This average is influenced by the usage during different seasons (dark winter vs. light summer), the weather conditions (sunny vs. rainy dark day) and on the room where the lamp is used (short usage in bathroom vs. long usage in living room).

Rapid start
Delayed start up time is a thing of the past with our rapid starting energy efficient lamps.

Short summary description Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white:
This short summary of the Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 871150080118010, 8 W, E27, 10000 h, 435 lm, Warm white

Long summary description Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white:
This is an auto-generated long summary of Philips Genie 871150080118010 energy-saving lamp 8 W E27 Warm white based on the first three specs of the first five spec groups.

Philips Genie 871150080118010. Bulb power: 8 W, Fitting/cap type: E27, Luminous flux: 435 lm, Light color: Warm white, Power factor: 0.6, Color Rendering Index (CRI): 82, Bulb lifetime: 10000 h

Saves up to 80% energy and money

This bulb saves money and up to 80% energy compared to your standard bulb. It pays for itself and saves you money year after year. So reduce your energy bill and start saving Now.

Performance
Luminous flux *
435 lm
Equivalent bulb power
40 W
Color temperature *
2700 K
Bulb power *
8 W
Fitting/cap type *
E27
Finish type
White
Light color *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
82
Power factor
0.6
Lumen maintenance factor
0.7%
Product color
Silver, White
Material
Glass, Metal
Mean time between failures (MTBF)
10000 h
Performance
Mean cycles between failures (MCBF)
5000
Warm-up time to 60% light
5-30 s
Bulb lifetime *
10000 h
Bulb lifetime
10 year(s)
Start-up time
0.2 s
Power
Input voltage
220 - 240 V
Power consumption
60 mA
Weight & dimensions
Width
1.75" (44.4 mm)
Height
4.21" (107 mm)
Other features
Mercury content
1.5 mg
Energy efficiency class (old)
A