- - E14
- - 600 lm Warm white 2700 K 10000 h
- - Color Rendering Index (CRI): 82
Genie - 11W, E14, 600 lm, 2700K, 220-240V
Europe’s No 1 energy saver
Good light quality in a compact lamp
This lamp will pay for itself in the first year and continue to reduce bills long after that. It is small enough to fit neatly wherever you need extra bright light in the home. No wonder it's the most sold energy saving lamp in Europe!
Saves up to 78% energy
This bulb saves 78% energy compared to your standard bulb. It pays for itself and saves you money year after year. So reduce your energy bill and start saving now, just by turning the switch.
10 years' lifetime saves money
Energy saving lamps have a longer lifetime than standard bulbs. With these 10 years' lifetime, one energy saver replaces 10 standard bulbs. So they save money and last longer, year after year. The lifetime is based on the average usage of 2.7 hrs per day or 1000 hrs a year. This average is influenced by the usage during different seasons (dark winter vs. light summer), the weather conditions (sunny vs. rainy dark day) and on the room where the lamp is used (short usage in bathroom vs. long usage in living room).
Rapid start
Waiting a while before the lamp reaches its maximum output is history with our rapid starting energy efficient lamps.
Philips Genie 871150080116610, 11 W, E14, 10000 h, 600 lm, Warm white
Philips Genie 871150080116610. Bulb power: 11 W, Fitting/cap type: E14, Luminous flux: 600 lm, Light color: Warm white, Power factor: 0.6, Color Rendering Index (CRI): 82, Bulb lifetime: 10000 h