location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stick energy saving bulb 871150080115910
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150080115910 show
Show alternative article codes used in the online market place
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white :
The short editorial description of Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white

Genie 8W(40W), E14, 60 mA, 435 lm, 2700K, 10,000 h, 220-240 V
More>>>
Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white:
The official marketing text of Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white as supplied by the manufacturer

Good light quality in a compact lamp
This lamp will pay for itself in the first year and continue to reduce bills long after that. It is small enough to fit neatly wherever you need extra bright light in the home. No wonder it's the most sold energy saving lamp in Europe!

Saves energy
- Saves 80% energy from the moment you turn the switch
Long-lasting
- 10 years' lifetime saves you money year after year
Rapid start
- Only needs a few seconds to reach full brightness

Short summary description Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white:
This short summary of the Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 871150080115910, 8 W, E14, 10000 h, 435 lm, Warm white

Long summary description Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white:
This is an auto-generated long summary of Philips Genie 871150080115910 fluorescent bulb 8 W E14 Warm white based on the first three specs of the first five spec groups.

Philips Genie 871150080115910. Bulb power: 8 W, Fitting/cap type: E14, Luminous flux: 435 lm, Light color: Warm white, Bulb lifetime: 10000 h

Performance
Luminous flux *
435 lm
Color temperature *
2700 K
Bulb power *
8 W
Fitting/cap type *
E14
Light color *
Warm white
Product color
White
Bulb lifetime *
10000 h
Power
Input voltage
220 - 240 V
Power consumption
60 mA
Weight & dimensions
Width
1.75" (44.4 mm)
Height
4.41" (112 mm)
Other features
Energy efficiency class (old)
A