location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spiral energy saving bulb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8710163405179 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710163405179
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:15:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Saves up to 80% energy
  • - Long lifetime - up to 10 years
  • - Outstanding brightness
Long product name Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white :
The short editorial description of Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white

Tornado Spiral energy saving bulb 20 W (95 W) E27 Warm white Non-dimmable
More>>>
Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white:
The official marketing text of Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white as supplied by the manufacturer

Outstanding brightness and vivid colours
For an active, energetic atmosphere
Philips Tornado energy-saving bulbs provide outstanding brightness and make colours appear more vivid. Due to its compact design, this low-consumption spiral bulb fits nearly everywhere, saving energy and money for up to 10 years.

Short summary description Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white:
This short summary of the Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado 8710163405179, 20 W, E27, 10000 h, 1320 lm, Warm white

Long summary description Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white:
This is an auto-generated long summary of Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white based on the first three specs of the first five spec groups.

Philips Tornado 8710163405179. Bulb power: 20 W, Fitting/cap type: E27, Luminous flux: 1320 lm, Light color: Warm white, Power factor: 0.6, Color Rendering Index (CRI): 81, Bulb lifetime: 10000 h

Long lifetime - lasting up to 10 years
Long lifetime - lasting up to 10 years

Philips energy-saving bulbs are designed to last. With a lifetime of up to 10 years, you can avoid the hassle and cost of frequently replacing bulbs, while saving energy year in, year out.

Saves up to 80% energy
Saves up to 80% energy

This bulb uses up to 80% less energy than traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Outstanding brightness and efficiency
Outstanding brightness and efficiency

Increased brightness normally means increased energy usage. But with Philips energy-saving bulbs, you can enjoy perfectly bright, energising light, while saving energy and money. Perfect for task lighting in (home) offices and any other space that requires extra brightness.

Performance
Bulb shape
Spiral
Luminous flux *
1320 lm
Equivalent bulb power
95 W
Color temperature *
2700 K
Color temperature (min)
2700 K
Color temperature (max)
2700 K
Bulb power *
20 W
Fitting/cap type *
E27
Finish type
White
Light color *
Warm white
Dimmable *
No
Color Rendering Index (CRI)
81
Power factor
0.6
Lumen maintenance factor
65%
Number of switch cycles
10000
Warm-up time to 60% light
5-40 s
Bulb lifetime *
10000 h
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Rated power
20 W
Rated lifetime
10000 h
Start-up time
0.3 s
Light distribution
Non-directional
Light application
Comfortable light
Power
Input voltage
220 - 240 V
Bulb current
150 mA
Weight & dimensions
Width
2.17" (55 mm)
Weight & dimensions
Height
4.49" (114 mm)
Diameter
2.17" (5.5 cm)
Packaging data
Package width
2.24" (57 mm)
Package depth
2.24" (57 mm)
Package height
5.87" (149 mm)
Package net weight
2.26 oz (64 g)
Package gross weight
3.03 oz (86 g)
Other features
AC input voltage
220-240 V
Mercury content
2 mg
Energy efficiency class (old)
A
Technical details
Bulb type
Compact fluorescent (CFLi)
Voltage
220-240 V
Average life (2.7h/day)
10 year(s)
Power consumption (1000 hours)
20 kWh
Nominal luminous flux
1320 lm
Rated luminous flux
1320 lm
SAP width per piece
5.700 cm
SAP height per piece
14.900 cm
SAP length per piece
5.700 cm
SAP EAN gross weight per piece
86 g
Logistics data
SAP EAN/UPC per piece
8710163405179
EAN/UPC/GTIN (packaging)
8710163405193
12NC Logistic code(s)
929689114903
Disclaimer Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Warm white:
Disclaimer

Breaking a lamp is extremely unlikely to have any impact on your health. If a lamp breaks, ventilate the room for 30 minutes and remove the parts, preferably with gloves. Put them in a closed plastic bag and take it to your local waste facilities for recycling. Do not use a vacuum cleaner.
* Compact fluorescent lamps have to be treated as special waste, they must be taken to your local waste facilities for recycling. The European Lighting Industry has set up an infrastructure, capable of recycling mercury, other metals, glass etc.