location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BlueVision ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headlight bulb 85415BVUS1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85415BVUS1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900365504
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 19:49:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Type of lamp: D1S
  • - Pack of: 1
  • - 85 V,35 W
Long product name Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon :
The short editorial description of Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon

35 W, D1S, 6000K
More>>>
Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon:
The official marketing text of Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon as supplied by the manufacturer

Xenon BlueVision Ultra
Maximum 6000K blue effect
Xenon BlueVision Ultra is designed for the most demanding drivers. Its distinctive 6000K blue light turns heads and transforms even the darkest night into daylight.

Maximum visibility on the road
- Maximum brightness.

Short summary description Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon:
This short summary of the Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BlueVision ultra 85415BVUS1, 35 W, 85 V, D1S, Xenon, 5000 K

Long summary description Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon:
This is an auto-generated long summary of Philips BlueVision ultra 85415BVUS1 car light bulb D1S 35 W Xenon based on the first three specs of the first five spec groups.

Philips BlueVision ultra 85415BVUS1. Power: 35 W, Input voltage: 85 V, Fitting/cap type: D1S, Base type: PK32d-2, Bulb type: Xenon, Color temperature: 5000 K

Performance
Fitting/cap type *
D1S
Power *
35 W
Bulb type *
Xenon
Base type *
PK32d-2
Bulb lifetime
2500 h
Input voltage
85 V
Color temperature *
5000 K
Luminous flux
3200 lm
Vehicle bulb application *
High beam
Weight & dimensions
Width
4.92" (125 mm)
Packaging data
Package width
0.516" (13.1 mm)
Package depth
5.75" (146 mm)
Package height
5.51" (140 mm)
Package weight
10.8 oz (305 g)
Technical details
Minimum order quantity
2 pc(s)