location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Vision 85122VIS1 car light bulb 35 W Xenon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xenon Vision 85122VIS1 Xenon car headlight bulb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85122VIS1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900364910
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 09:15:17
The date of the most recent change of the data-sheet in Icecat's system
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Vision 85122VIS1 car light bulb 35 W Xenon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-lamp replacement
  • - Economical choice
  • - UV Resistant
  • - Original Xenon technology
  • - High-quality quartz glass
  • - Resistance to humidity
  • - Award-winning car lamps
  • - Car manufacturers' choice
  • - ECE homologation
Long product name Philips Vision 85122VIS1 car light bulb 35 W Xenon :
The short editorial description of Philips Vision 85122VIS1 car light bulb 35 W Xenon

D2S 35W, Xenon
More>>>
Philips Vision 85122VIS1 car light bulb 35 W Xenon:
The official marketing text of Philips Vision 85122VIS1 car light bulb 35 W Xenon as supplied by the manufacturer

Xenon Vision

Ideal for replacement
The new Xenon Vision is ideal for replacement and is economical too. Xenon Vision is the reference in Xenon lamp replacement.

Replace and match
- Matches the colour of the unchanged lamp

Short summary description Philips Vision 85122VIS1 car light bulb 35 W Xenon:
This short summary of the Philips Vision 85122VIS1 car light bulb 35 W Xenon data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Vision 85122VIS1, 35 W, 85 V, Xenon, 4300 K, 1 pc(s)

Long summary description Philips Vision 85122VIS1 car light bulb 35 W Xenon:
This is an auto-generated long summary of Philips Vision 85122VIS1 car light bulb 35 W Xenon based on the first three specs of the first five spec groups.

Philips Vision 85122VIS1. Power: 35 W, Input voltage: 85 V, Base type: P32d-2, Bulb type: Xenon, Color temperature: 4300 K. Quantity per pack: 1 pc(s)

Replace one by one

Thanks to its single lamp replacement technology Xenon Vision allows you to change your bulbs one by one while matching the colour temperature of the unchanged lamp. It is the most economical choice for lamp replacement.

Philips is the inventor of Xenon HID technology
Philips is the inventor of Xenon HID technology

Xenon HID (High Intensity Discharge) lamps offer twice as much light for safer driving in all conditions. As a matter of fact, the intense white light produced by the Xenon HID lamps is comparable to daylight. Studies have demonstrated that xenon automotive lighting helps drivers to concentrate on the road and to distinguish obstacles and road signs much faster than traditional lamps.

Philips is the choice of major car manufacturers
Philips is the choice of major car manufacturers

For 100 years, Philips has been at the forefront of the automotive lighting industry, introducing technological innovations that have become standard on modern automobiles. Today, one in two cars in Europe and one in three worldwide is equipped with Philips lighting

Award-winning car lamp manufacturer
Award-winning car lamp manufacturer

Our lamps are often rewarded by automotive experts

Philips car lamps are highly UV resistant
Philips car lamps are highly UV resistant

Philips special anti-UV coating technology protects the headlights against harmful ultraviolet radiation, making Philips UV-coated quartz glass perfect for all driving conditions and ensuring their longevity

Xenon Vision perfectly matches the unchanged Xenon lamp

Philips Xenon Vision replaces a single burnt-out lamp while matching the colour of the unchanged one. Its new single-lamp replacement technology allows for one-by-one replacement while still matching the colour temperature of the unchanged lamp. Thus, Xenon Vision is the perfect solution for single-lamp replacement.

Complying with the high quality standards of ECE homologation

Philips automotive products and services are considered best in class in the Original Equipment Manufacturer market and the aftermarket. Manufactured from high-quality products and tested to the highest specifications, our products are designed to maximise the safety and comfort of our customers' driving experience. Our entire product range is thoroughly tested, controlled and certified (ISO 9001, ISO 14001 and QSO 9000) to the highest ECE requirements. Put simply, this is quality you can trust.

Philips car lamps are made of high-quality quartz glass
Philips car lamps are made of high-quality quartz glass

UV-Quartz glass is stronger than hard glass and highly resistant to temperature extremes and vibrations, which eliminates the risk of explosion. Philips quartz-glass lamps are able to withstand severe thermal shock. With the capability of increased pressure inside the lamp, UV-quartz glass is able to produce a more powerful light.

Philips car lamps are highly resistant to humidity

Only a burning bulb made of quartz glass can resist thermal shocks, such as a drop of cold water touching the hot bulb, which can happen when you drive through water with a broken headlight unit.

Performance
Power *
35 W
Bulb type *
Xenon
Base type *
P32d-2
Bulb lifetime
2500 h
Input voltage
85 V
Color temperature *
4300 K
Luminous flux
3300 lm
Vehicle bulb application *
High beam
Weight & dimensions
Width
4.92" (125 mm)
Packaging data
Quantity per pack *
1 pc(s)
Package width
0.268" (6.8 mm)
Package depth
0.575" (14.6 mm)
Package height
5.51" (140 mm)
Package weight
0.00716 oz (0.203 g)
Technical details
Minimum order quantity
2 pc(s)