location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 690683116 ceiling lighting LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light 690683116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
690683116
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943742851
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:39
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 690683116 ceiling lighting LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Row
  • - white
  • - LED
Guarantee: 2 years
Long product name Philips myLiving 690683116 ceiling lighting LED :
The short editorial description of Philips myLiving 690683116 ceiling lighting LED

Ledino - LED, 7.5W, 2700K, 20000h, 220-240V, 705g, White
More>>>
Philips myLiving 690683116 ceiling lighting LED:
The official marketing text of Philips myLiving 690683116 ceiling lighting LED as supplied by the manufacturer

Giving light a new experience
Powerful warm white LED light with a hint of industrial- chic design. Illuminate every corner of your home with this modern aluminum grey ceiling light. You can dim the light for a stunning ambiance.

Adjustable light intensity with dimmer switch
Adjust the light intensity of the Philips LED lights with a dimmer switch (not included). This makes this light ideal for creating an ambience for any occasion, whether a cosy meal à deux or chilling out with family and friends in your living room. Philips tested a number of wall dimmers that have proved to be compliant with our LED lights. A list of compatible dimmers is available in the downloads and support section.

Extremely long operating life
A light source you can trust. Philips LED lights offer an extremely long-life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours / day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won’t have to worry about maintenance or lamp replacement while having the perfect light ambiance in your home.

High Power LED
The LED module of this lamp is a uniquely developed solution by Philips combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Saves up to 80% energy
The LED lighting technology used in Philips lighting fixtures is highly energy-efficient (7.5 W module produces 350 Lumen). As a result, every lighting fixture conserves energy, helping consumers to save money on their electricity bills and contribute to preserving the environment. For home lighting that's energy-efficient and provides great light in a range of contemporary designs, look for Philips LED products.

Warm white light effect
Light up your home with warm white light effects thanks to the latest LED innovation. Philips introduces the latest generation of warm white light high power LEDs, reaching a colour temperature of 2700 Kelvin. This innovation brings the Philips lighting fixtures to the next level, allowing you to combine elegance and ambience creation with light and energy efficiency.

High light quality with strong light output
A LED lighting module of 7.5W produces the equivalent light output as an 40W incandescent lamp (350 Lumen). Save energy with strong light output.

Short summary description Philips myLiving 690683116 ceiling lighting LED:
This short summary of the Philips myLiving 690683116 ceiling lighting LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 690683116, 1 bulb(s), LED, 2700 K, IP20, White

Long summary description Philips myLiving 690683116 ceiling lighting LED:
This is an auto-generated long summary of Philips myLiving 690683116 ceiling lighting LED based on the first three specs of the first five spec groups.

Philips myLiving 690683116. Product color: White, Suitable location: Bedroom, Kitchen, Living room, Shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 7.5 W. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 5" (127 mm), Height: 2.17" (55 mm), Weight: 24.9 oz (705 g). Package width: 2.99" (76 mm), Package height: 5.79" (147 mm), Package length: 5.75" (14.6 cm)

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas - Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Warm white light effect
Warm white light effect

Light up your home with warm white light effects thanks to the latest LED innovation. Philips introduces the latest generation of high-power LEDs, providing a warm white light reaching a colour temperature of 2700 Kelvin. This innovation brings the Philips lighting fixtures to the next level, allowing you to combine elegance and ambience creation with light and energy efficiency.

High Power LED
High Power LED

The LED module of this lamp is a uniquely developed solution by Philips, combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Dimmable
Dimmable

Adjust the light intensity of the Philips LED lights with a dimmer switch (not included). This makes this light ideal for creating an ambience for any occasion, whether a cosy meal à deux or chilling out with family and friends in your living room. Philips tested a number of wall dimmers that have proved to be compliant with our LED lights. A list of compatible dimmers is available in the downloads and support section.

Extremely long operating life
Extremely long operating life

A light source you can trust. Philips LED lights offer an extremely long life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours a day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won't have to worry about maintenance or lamp replacement while having the perfect light ambience in your home.

Saves up to 80% energy
Saves up to 80% energy

The LED lighting technology used in Philips lighting fixtures is highly energy-efficient (7.5 W module produces 350 Lumen). As a result, every lighting fixture conserves energy, helping consumers to save money on their electricity bills and contribute to preserving the environment. For home lighting that's energy-efficient and provides great light in a range of contemporary designs, look for Philips LED products.

Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Kitchen, Living room
Shape *
Square
Mounting type *
Surfaced
Housing material
Aluminum
Product color *
White
International Protection (IP) code
IP20
Protection class
I
Lighting style
Modern
Lamps
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
7.5 W
Light color
Warm white
Color temperature
2700 K
Bulb lifetime
20000 h
Beam angle (max)
40°
Replacement bulb power (max)
7.5 W
Lamps
Power LED
Yes
Ergonomics
Wall dimmer compatibility
Yes
Power
Power source type *
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
5" (127 mm)
Height
2.17" (55 mm)
Weight
24.9 oz (705 g)
Length
5" (127 mm)
Packaging data
Package width
2.99" (76 mm)
Package height
5.79" (147 mm)
Package length
5.75" (14.6 cm)
Package weight
29.6 oz (840 g)
Other features
Extra-low voltage
Yes