location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 579713116 spotlight Recessed lighting spot LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed spot light 579713116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
579713116 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943002450
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 579713116 spotlight Recessed lighting spot LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stardust
  • - white
  • - LED
Guarantee: 2 years
Long product name Philips myLiving 579713116 spotlight Recessed lighting spot LED :
The short editorial description of Philips myLiving 579713116 spotlight Recessed lighting spot LED

SMARTSPOT 57971/31/16 - 350lm, 7.5W, 380g, White
More>>>
Philips myLiving 579713116 spotlight Recessed lighting spot LED:
The official marketing text of Philips myLiving 579713116 spotlight Recessed lighting spot LED as supplied by the manufacturer

The smart combination of light and design
A range of petite, precision-engineered spots that produce a surprisingly large amount of
bright, sparkling light from three high power LEDs.

Advanced LED light
- Warm white light effect
- High light output
- Dimmable

Sleek designed recessed spots
- Sleek and discreet designs
- Premium material, built to last

Sustainable light solutions
- Extremely long life
- Saves up to 80% energy

Short summary description Philips myLiving 579713116 spotlight Recessed lighting spot LED:
This short summary of the Philips myLiving 579713116 spotlight Recessed lighting spot LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 579713116, Recessed lighting spot, 1 bulb(s), LED, 27000 K, 350 lm, White

Long summary description Philips myLiving 579713116 spotlight Recessed lighting spot LED:
This is an auto-generated long summary of Philips myLiving 579713116 spotlight Recessed lighting spot LED based on the first three specs of the first five spec groups.

Philips myLiving 579713116. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Square. Number of bulbs: 1 bulb(s), Bulb type: LED, Color temperature (max): 27000 K, Luminous flux: 350 lm. International Protection (IP) code: IP23. Dimmable. Input voltage: 220-240 V. Product color: White

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas - Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Warm white light effect
Warm white light effect

Philips SmartSpot LED uses the very latest LED lighting technology with the new warm white state-of-the-art high power LEDs providing a beam of light with a colour temperature of 2700 Kelvin.

High light output

High-quality light with strong light output. The light shines at a beam angle of 40° - the perfect angle for spot lighting.

Dimmable
Dimmable

Adjustable light intensity with dimmer switch.This makes Philips SmartSpot lighting fixtures ideal for highlighting a feature or creating an ambience for any occasion, whether a cosy meal à deux or chilling out with family and friends in your living room or offering functional light in corridors for example.

Sleek and discreet designs

These modern lamps with recessed styles are sleek and discreet, and fit perfectly into ceilings with no jutting edges or awkward shapes to distract from the décor of your room.

Premium material
Premium material

Philips SmartSpot lighting fixtures are constructed from high quality materials like die-cast aluminium.

Extremely long life
Extremely long life

Extreme long-life with reliable performance. Philips SmartSpot lighting fixtures are based on high power LED lights that last up to 20,000 hours, while providing their best light output.

Saves up to 80% energy
Saves up to 80% energy

Every Philips SmartSpot lighting fixture conserves energy, helping you to save money on your electricity bills and do your bit for the environment.

Design
Product type *
Recessed lighting spot
Product color *
White
Suitable for indoor use
Yes
Plafond shape
Square
Suitable location
Bedroom, Kitchen, Living room
Housing material
Aluminum
International Protection (IP) code
IP23
Protection class
III
Lamps
Number of bulbs *
1 bulb(s)
Bulb type
LED
Bulb power
7.5 W
Light color
Warm white
Color temperature (max)
27000 K
Bulb lifetime
20000 h
Luminous flux
350 lm
Beam angle (max)
40°
Lamps
Replacement bulb power (max)
7.5 W
Ergonomics
Dimmable *
Yes
Power
Power source type
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
3.07" (78 mm)
Length
3.07" (78 mm)
Weight
13.4 oz (380 g)
Recessed length
2.64" (6.7 cm)
Recessed width
2.64" (6.7 cm)
Packaging data
Package width
4.84" (123 mm)
Package height
7.05" (179 mm)
Package weight
21.1 oz (598 g)
Package length
5.43" (13.8 cm)