location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips InStyle 579273116 spotlight Recessed lighting spot LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InStyle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed spot light 579273116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
579273116 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943017034
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:34:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 579273116 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips InStyle 579273116 spotlight Recessed lighting spot LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nomia
  • - white
  • - LED
Guarantee: 2 years
Long product name Philips InStyle 579273116 spotlight Recessed lighting spot LED :
The short editorial description of Philips InStyle 579273116 spotlight Recessed lighting spot LED

InStyle - LED, 7.5W, 2700K, 20000h, IP65, 526g, White
More>>>
Philips InStyle 579273116 spotlight Recessed lighting spot LED:
The official marketing text of Philips InStyle 579273116 spotlight Recessed lighting spot LED as supplied by the manufacturer

Decorate your home with light
design lamp for bathroom lighting
Experience wellness in the bathroom with these recessed spot lights finished in white. They’re small and well designed, you can install them anywhere. Dim the light and create the perfect ambiance to take a bath at the end of the day.

High Power LED
The LED module of this lamp is a uniquely developed solution by Philips combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Adjustable light intensity with dimmer switch
Adjust the light intensity with a dimmer switch (not included).This makes it easy to adjust the bathroom lighting to suit your requirements and create the atmosphere you need in your bathroom.

IP 65, perfectly suited for shower lighting
Designed for bathroom environment, implemented into recessed spot applications.

Extremely long operating life
A light source you can trust. Philips LED lights offer an extremely long-life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours / day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won’t have to worry about maintenance or lamp replacement while having the perfect light ambiance in your home.

Energy saving
This Philips light conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Seeing well is essential in the bathroom
Seeing well is essential for good results at the mirror, that’s why each lamp features a high quality light source for confident grooming. The bathroom lighting range uses the latest energy saving technology for good quality light that provides plenty of illumination without being harsh.

A range of several applications
There’s a wide choice of wall and ceiling lights. The collection offers large ceiling lights that light your whole bathroom in a comfortable and pleasant way. In addition, there are wall lights that provide clear, bright light without shadow for precision tasks at the mirror, such as shaving, applying make-up and putting in contact lenses.

Decorate your bathroom with light
The InStyle bathroom lamps enhance any bathroom décor with their stylish and solid construction. Hard-wearing premium materials like brushed steel, aluminium and glass are complemented by careful attention to the smallest details, such as smooth, rounded edges and machined surfaces with no protruding parts. There’s a range of contemporary designs and elegant decorative touches with a clean and simple style.

Short summary description Philips InStyle 579273116 spotlight Recessed lighting spot LED:
This short summary of the Philips InStyle 579273116 spotlight Recessed lighting spot LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips InStyle 579273116, Recessed lighting spot, 1 bulb(s), LED, 2700 K, 220-240 V, White

Long summary description Philips InStyle 579273116 spotlight Recessed lighting spot LED:
This is an auto-generated long summary of Philips InStyle 579273116 spotlight Recessed lighting spot LED based on the first three specs of the first five spec groups.

Philips InStyle 579273116. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Color temperature (max): 2700 K. International Protection (IP) code: IP65. Input voltage: 220-240 V. Product color: White

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas - Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

High Power LED
High Power LED

The LED module of this lamp is a uniquely developed solution by Philips, combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Extremely long operating life
Extremely long operating life

A light source you can trust. Philips LED lights offer an extremely long life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours a day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won't have to worry about maintenance or lamp replacement while having the perfect light ambience in your home.

Seeing well is essential

Being able to see well is essential for good results at the mirror, which is why each lamp features a high-quality light source for confident grooming. The bathroom lighting range uses the latest energy-saving technology for good quality light that provides plenty of illumination without being harsh.

Many applications

There's a wide choice of wall and ceiling lights. The collection offers large ceiling lights that light your whole bathroom in a comfortable and pleasant way. In addition, there are wall lights that provide clear, bright light without shadow for precision tasks at the mirror, such as shaving, applying make-up and putting in contact lenses.

Fill your bathroom with light

InStyle bathroom lamps enhance any bathroom decor with their stylish and solid construction. Hard-wearing premium materials like brushed steel, aluminium and glass are complemented by careful attention to the smallest details, such as smooth, rounded edges and machined surfaces with no protruding parts. There's a range of contemporary designs and elegant decorative touches with a clean and simple style.

Dimmable
Dimmable

Adjust the light intensity with a dimmer switch (not included).This makes it easy to adjust the bathroom lighting to suit your requirements and create the atmosphere you need in your bathroom.

IP65 - bathroom-safe
IP65 - bathroom-safe

This Philips bathroom light is especially designed for humid environments. It was tested rigorously to ensure its water resistance. The IP level is described by two figures: the first one refers to the protection level against dust, the second against water. This bathroom light is designed with IP65: it is suitable for use as shower lighting.

Energy saving
Energy saving

This Philips light conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Design
Product type *
Recessed lighting spot
Product color *
White
Suitable for indoor use
Yes
Plafond shape
Round
Suitable location
Bathroom
Housing material
Aluminum
International Protection (IP) code
IP65
Protection class
III
Lighting style
Modern
Lamps
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
7.5 W
Light color
Warm white
Color temperature (max)
2700 K
Bulb lifetime
20000 h
Beam angle (max)
40°
Replacement bulb power (max)
7.5 W
Lamps
Power LED
Yes
Ergonomics
Wall dimmer compatibility
Yes
Power
Power source type
AC
Input voltage
220-240 V
Weight & dimensions
Width
2.95" (75 mm)
Length
2.95" (75 mm)
Weight
18.6 oz (526 g)
Recessed height
4.72" (12 cm)
Recessed length
2.76" (7 cm)
Recessed width
2.76" (7 cm)
Packaging data
Package width
4.25" (108 mm)
Package height
6.14" (156 mm)
Package weight
27.9 oz (792 g)
Package length
5.24" (13.3 cm)
Other features
Extra-low voltage
Yes