location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 563303016 wall lighting GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spot light 563303016
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
563303016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291429647
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:05:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 563303016 wall lighting GU10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PILLAR
  • - black
Guarantee: 2 years
Long product name Philips myLiving 563303016 wall lighting GU10 :
The short editorial description of Philips myLiving 563303016 wall lighting GU10

GU10, 2800K, black
More>>>
Philips myLiving 563303016 wall lighting GU10:
The official marketing text of Philips myLiving 563303016 wall lighting GU10 as supplied by the manufacturer

Living joyfully in the moment
Contemporary lighting for today's life
Philips my Living Contemporary is a range of spot lights with elegant silhouettes and high quality light that matches today's tastes, trends and lifestyles.

Contemporary lighting to fit your needs
- Accent lighting
- Direct the light as you like
- For any room in your interior

Curved shapes for perfect harmony
- Natural and recognisable forms
- Timeless materials

High light quality and strong light output
- Brilliant high-quality light
- Adjustable light intensity with dimmer switch
- Energy saving

Special characteristics
- Elegant black

Short summary description Philips myLiving 563303016 wall lighting GU10:
This short summary of the Philips myLiving 563303016 wall lighting GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 563303016, Surfaced, 1 bulb(s), GU10, 2800 K, IP20, Black

Long summary description Philips myLiving 563303016 wall lighting GU10:
This is an auto-generated long summary of Philips myLiving 563303016 wall lighting GU10 based on the first three specs of the first five spec groups.

Philips myLiving 563303016. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: GU10, Color temperature (max): 2800 K, Bulb lifetime: 1000 h. International Protection (IP) code: IP20, Protection class: II, Suitable for indoor use, Product color: Black

Brilliant high-quality light
Brilliant high-quality light

Philips halogen lamps offer brilliant light to highlight features or create a nice ambience in your room.

Accent lighting
Accent lighting

This Philips spot light has the perfect light beam for accent lighting. With bundled light you can emphasise any detail or feature in your interior.

Direct the light as you like
Direct the light as you like

This Philips myLiving spot light puts you in full control of your home lighting. The flexible spot heads rotate freely in any direction, allowing you to direct the light where you need it most.

For any room in your interior

Fully functional and at the same time very elegant, this Philips spot light will bring a decorative touch to any room in your home.

Natural and recognisable forms

Soft transitions and curved lines define the timeless look of myLiving by Philips. Practical and elegant, myLiving spot lights are unobtrusive and blend perfectly into any contemporary interior.

Timeless materials

The use of metal and glass gives a neutral and elegant look to your home. Solid, uncomplicated materials appeal to every contemporary mind.

Dimmable
Dimmable

Adjust the light intensity of this Philips light with a dimmer switch (not included).This makes the light ideal for highlighting a feature or creating an ambience for any occasion, whether a cosy meal à deux or chilling out with family and friends in your living room.

Energy saving
Energy saving

This Philips light conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Elegant black

Timeless and elegant, black has the intense, deep colour of ebony.

Design
Product color *
Black
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Housing material
Metal
Lighting style
Contemporary
Mounting type *
Surfaced
International Protection (IP) code
IP20
Protection class
II
Lamps
Number of bulbs *
1 bulb(s)
Fitting/cap type *
GU10
Bulb power
35 W
Color temperature (max)
2800 K
Light color
Warm white
Bulb lifetime
1000 h
Beam angle (max)
40°
Replacement bulb power (max)
50 W
Lamps
Bulb voltage
230 V
Power
Power source type *
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
4.06" (103 mm)
Height
4.72" (120 mm)
Weight
33.8 oz (958 g)
Length
4.06" (103 mm)
Packaging data
Package width
4.76" (121 mm)
Package height
5.39" (137 mm)
Package length
4.76" (12.1 cm)
Package weight
2.43 lbs (1.1 kg)
Other features
Included bulb energy efficiency class (old)
D