location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myKidsRoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table lamp 445041916
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44504/19/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291489160
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:46:06
The date of the most recent change of the data-sheet in Icecat's system
Philips 44504/19/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink :
The short editorial description of Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink

MyBuddy tells your child when it's time to play!.
More>>>
Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink:
The official marketing text of Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink as supplied by the manufacturer

With its friendly appearance, myBuddy is bound to comfort your child in the bedroom, making it the perfect companion from bedtime to wake-up time. The table light helps children to fall asleep and stay in bed until it’s time to get up.
- Day and night, a full light solution for children
- Intuitive and user-friendly light
- Safety first!
- Advanced and sustainable LED technology

Short summary description Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink:
This short summary of the Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myKidsRoom 445041916, Pink, Synthetics, Children's room, Expressive, IP20, III

Long summary description Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink:
This is an auto-generated long summary of Philips myKidsRoom 445041916 table lamp Non-changeable bulb(s) 1.5 W LED Pink based on the first three specs of the first five spec groups.

Philips myKidsRoom 445041916. Product color: Pink, Material: Synthetics, Suitable location: Children's room. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 2 bulb(s), Bulb power: 1.5 W. On/off switch location: Wire, Cord length: 59.1" (1.5 m). Type: Table lamp. AC input frequency: 50-60 Hz

Design
Product color *
Pink
Material *
Synthetics
Suitable location *
Children's room
Lighting style
Expressive
International Protection (IP) code
IP20
Protection class
III
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
2 bulb(s)
Bulb(s) included *
Yes
Bulb power
1.5 W
Bulb type
LED
Color temperature
2700 K
Light color
Warm white
Bulb lifetime
20000 h
Replacement bulb power (max)
1.2 W
Extra-low voltage
Yes
Bulb technology
Yes
Eye comfort
No
Total luminous flux
60 lm
Light source replaceable
No
Number of bulbs 2
1 bulb(s)
Included bulb 2 power
0.01 W
Replacement bulb 2 power (max)
0.01 W
Ergonomics
On/off switch
Yes
On/off switch location
Wire
Cord length
59.1" (1.5 m)
Performance
Diffused light effect
Yes
Performance
Type
Table lamp
Power
AC input frequency
50-60  Hz
Weight & dimensions
Height
7.24" (184 mm)
Width
5.79" (147 mm)
Depth
6.34" (161 mm)
Length
6.34" (161 mm)
Weight
19 oz (540 g)
Packaging data
Package width
7.52" (191 mm)
Package depth
75.2" (1910 mm)
Package height
9.96" (253 mm)
Package weight
2.49 lbs (1.13 kg)
Package net weight
19 oz (540 g)
Package gross weight
30.2 oz (855 g)
Other features
Energy efficiency class (old)
A
Technical details
Net weight
19 oz (540 g)
Housing material
Synthetics
Lamp type
Yes
SAP width per piece
191,000 cm
SAP length per piece
191,000 cm
SAP height per piece
253,000 cm
SAP EAN gross weight per piece
0,855 g
Logistics data
SAP EAN/UPC per piece
8718291489160
EAN/UPC/GTIN (packaging)
8718291524397
12NC Logistic code(s)
915003939002