location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table lamp 444025616
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44402/56/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943781577
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:42:13
The date of the most recent change of the data-sheet in Icecat's system
Philips 44402/56/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White :
The short editorial description of Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White

1 x 20W, E27, IP20
More>>>
Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White:
The official marketing text of Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White as supplied by the manufacturer

Saving in style

This beautiful handmade table lamp in white glass is shaped and solid as a rock but as soft and calming as nature itself. It has an on/off switch and provides warm white light. Enjoy the peaceful moments in life.

Save energy and money
- Saves up to 80% energy
- Robust and reliable
- Ultra-long bulb life

Indulge your sense of style
- Stylish contemporary designs
- Frosted glass

Bathe your home in warm light
- Diffused warm white light

Special characteristics
- On/off switch on article

Short summary description Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White:
This short summary of the Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 444025616, White, Glass, Bedroom, Living room, Contemporary, IP20, II

Long summary description Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White:
This is an auto-generated long summary of Philips myLiving 444025616 table lamp E27 20 W Fluorescent A White based on the first three specs of the first five spec groups.

Philips myLiving 444025616. Product color: White, Material: Glass, Suitable location: Bedroom, Living room. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 20 W. On/off switch location: Wire, Cord length: 78.7" (2 m). Type: Table lamp. Power source type: AC, Energy efficiency class: A, AC input frequency: 50-60 Hz

Design
Product color *
White
Material *
Glass
Suitable location *
Bedroom, Living room
Lighting style
Contemporary
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
E27
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb power
20 W
Bulb type
Fluorescent
Color temperature
2700 K
Light color
Warm white
Bulb lifetime
10000 h
Bulb voltage
230 V
Replacement bulb power (max)
20 W
Luminous flux
1320 lm
Bulb technology
No
Eye comfort
No
Total luminous flux (hidden)
1320 lm
Total luminous flux
1320 lm
Light source replaceable
Yes
Compatible bulb energy efficiency classes
D, E
Ergonomics
Height adjustment
No
Fixture dimmable
No
On/off switch
Yes
On/off switch location
Wire
Cord length
78.7" (2 m)
Performance
Type
Table lamp
Power
Energy efficiency class
A
Power
Power source type *
AC
AC input frequency
50-60 Hz
Weight & dimensions
Height
9.84" (250 mm)
Width
13.8" (350 mm)
Depth
13.8" (350 mm)
Length
13.8" (350 mm)
Weight
4.37 lbs (1.98 kg)
Packaging data
Package width
14.5" (368 mm)
Package depth
105.5" (2680 mm)
Package height
14.7" (374 mm)
Package weight
6.64 lbs (3.01 kg)
Package net weight
4.63 lbs (2.1 kg)
Package gross weight
6.64 lbs (3.01 kg)
Other features
Energy efficiency class (old)
A
Compatible bulb energy efficiency classes (old)
A, A+, B, C, D, E
Included bulb energy efficiency class (old)
A
Technical details
Equivalent bulb power
95 W
Net weight
4.63 lbs (2.1 kg)
Housing material
Glass
Lamp type
No
SAP width per piece
368,000 cm
SAP length per piece
268,000 cm
SAP height per piece
374,000 cm
SAP EAN gross weight per piece
3,010 g
Logistics data
SAP EAN/UPC per piece
8717943781577
EAN/UPC/GTIN (packaging)
8717943089529
12NC Logistic code(s)
915003799001