location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InStyle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suspension light 373693116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
373693116 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717943771295
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 08:59:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W :
The short editorial description of Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W

InStyle, 2100-2700K, 7.5W, PowerLED, IP20
More>>>
Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W:
The official marketing text of Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W as supplied by the manufacturer

Decorate your home with light

design lamp

This premium aluminium pendant will change your perception of LED lighting. It features a trend-proof and exciting design lamp. Adjust the light tone from warm to softer glowing cosy light. The future of lighting is closer than you think.

Fit the lighting you really want
- Expressive and elegant forms, premium materials
- Multiple applications and finishes to suit your taste

Advanced LED light
- High Power LED
- DimTone - Create ambience by adjusting the light tone
- High light quality with strong light output
- Warm white light effect

Special characteristics
- Adjustable height at installation

Sustainable light solutions
- Extremely long operating life
- Energy saving

Short summary description Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W:
This short summary of the Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips InStyle 373693116, Flexible mount, White, White, Aluminum, Bedroom, Living room, Modern

Long summary description Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W:
This is an auto-generated long summary of Philips InStyle 373693116 suspension lighting Flexible mount LED 30 W based on the first three specs of the first five spec groups.

Philips InStyle 373693116. Mounting type: Flexible mount, Product color: White, Plafond color: White. Number of bulbs: 4 bulb(s), Bulb type: LED, Bulb power: 7.5 W. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 4.09" (104 mm), Depth: 5.13" (130.3 mm), Weight: 9.88 lbs (4.48 kg). Package width: 5.39" (137 mm), Package depth: 8.15" (207 mm), Package height: 54" (1372 mm)

Warm white light effect
Warm white light effect

Light up your home with warm white light effects thanks to the latest LED innovation. Philips introduces the latest generation of high-power LEDs, providing a warm white light reaching a colour temperature of 2700 Kelvin. This innovation brings the Philips lighting fixtures to the next level, allowing you to combine elegance and ambience creation with light and energy efficiency.

High Power LED
High Power LED

The LED module of this lamp is a uniquely developed solution by Philips, combining 3 LEDs in a synthetic and aluminium housing. This technique enables an optimal light output and a 100% uniform light colour.

Extremely long operating life
Extremely long operating life

A light source you can trust. Philips LED lights offer an extremely long life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours a day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won't have to worry about maintenance or lamp replacement while having the perfect light ambience in your home.

Forms and materials

Offering multiple styles to blend perfectly into anyone's home, the Philips inStyle lighting fixtures are designed to match a wide range of interior decorations. With a range of applications and finishes available, they combine well with features such as curtains, furniture, paint and accessories to complete the look you want. Careful attention to detail and design help you to express your personal style and perfect your interior decoration, creating an inviting ambiance that you and your friends and family will enjoy.

Multiple applications
Multiple applications

If you enjoy design, and like to experiment with the latest styles and themes in your home, try Philips inStyle. It's a range of decorative suspension lights, wall lights, ceiling lights, floor and table lamps in premium materials and different colours.

Energy saving
Energy saving

This Philips light conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Unique 'DimTone' dimming
Unique 'DimTone' dimming

DimTone takes LED lamp dimming to an exciting new level, creating a pleasant, warm effect as the light is dimmed. This means that the consumer at home can take advantage of energy-efficient LED lighting and still create a natural, cozy ambiance when the light is dimmed.

Adjustable height

This Philips pendant light is delivered with long cables to offer you maximum flexibility during installation. Choose the perfect height to match your needs.

Design
Mounting type *
Flexible mount
Housing material
Aluminum
Product color *
White
Plafond color *
White
Suitable location
Bedroom, Living room
Lighting style
Modern
International Protection (IP) code
IP20
Protection class
I
Lamps
Bulb(s) included *
Yes
Number of bulbs *
4 bulb(s)
Bulb type
LED
Bulb power
7.5 W
Total power
30 W
Light color
Warm white
Color temperature (max)
2700 K
Bulb lifetime
20.000 h
Replacement bulb power (max)
7.5 W
Ergonomics
Dimmable
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
4.09" (104 mm)
Depth
5.13" (130.3 mm)
Weight
9.88 lbs (4.48 kg)
Height (min)
5.98" (15.2 cm)
Height (max)
98.4" (2.5 m)
Packaging data
Package width
5.39" (137 mm)
Package depth
8.15" (207 mm)
Package height
54" (1372 mm)
Package weight
12.1 lbs (5.5 kg)
Other features
Power LED
Yes