location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myBathroom 340551116 G9 N, Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myBathroom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall light 340551116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34055/11/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291455318
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips 34055/11/16 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myBathroom 340551116 G9 N, Halogen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bathroom Surfaced
  • - 3 bulb(s) G9 N, Halogen 42 W
  • - 2800 K 2000 h 630 lm
  • - IP21
  • - Housing material: Glass
  • - Chrome
Guarantee: 2 years
Long product name Philips myBathroom 340551116 G9 N, Halogen :
The short editorial description of Philips myBathroom 340551116 G9 N, Halogen

IP21, 42W, 2800K, 2000h, 630lm
More>>>
Philips myBathroom 340551116 G9 N, Halogen:
The official marketing text of Philips myBathroom 340551116 G9 N, Halogen as supplied by the manufacturer

Freshen up with beautiful natural light
The Philips myBathroom Drops wall light drips with simple perfection. With a high quality glass diffuser and chrome base, the handsome lamp shows skin in its correct color, while clearly illuminating the room.

Designed for your bathroom
- True skin color with high quality light
- IP21, perfectly suited for your bathroom

Sustainable light solutions
- Energy saving
- Warm white light
- Always a Philips bulb included
- Adjustable light intensity with dimmer switch

Special characteristics
- Vertical and horizontal wall mounting possible

True skin color
This Philips bathroom light makes colors reflect in a natural and accurate way. Just the way the sun would do.

Warm white light
Light can have different color temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Always a Philips bulb included
High quality Philips EcoHalo energy efficient light bulbs are included in the box to achieve the best light effect.

Dimmable
Adjust the light intensity of this Philips light with a dimmer switch (not included).This makes this light ideal for highlighting a feature or creating an ambience for any occasion, whether a cosy meal à deux or chilling out with family and friends in your living room.

Energy saving
This Philips energy saving lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

IP21 - bathroom safe
This Philips bathroom light is especially designed for humid environments. It was tested rigorously to ensure its water resistance. The IP level is described by two figures: the first one refers to the protection level against dust, the second against water. This bathroom light is designed with IP21: it is protected against dripping water.

Vertical and horizontal
This lamp can be installed vertically or horizontally, just the way you like it.

Short summary description Philips myBathroom 340551116 G9 N, Halogen:
This short summary of the Philips myBathroom 340551116 G9 N, Halogen data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myBathroom 340551116, Surfaced, Round, 3 bulb(s), G9, 2800 K, Chrome

Long summary description Philips myBathroom 340551116 G9 N, Halogen:
This is an auto-generated long summary of Philips myBathroom 340551116 G9 N, Halogen based on the first three specs of the first five spec groups.

Philips myBathroom 340551116. Mounting type: Surfaced, Shape: Round. Number of bulbs: 3 bulb(s), Fitting/cap type: G9, Color temperature (max): 2800 K, Luminous flux: 630 lm, Bulb lifetime: 2000 h. International Protection (IP) code: IP21, Protection class: I, Suitable for indoor use, Product color: Chrome

Design
Product color *
Chrome
Suitable for indoor use
Yes
Suitable location *
Bathroom
Shape
Round
Housing material
Glass
Lighting style
Contemporary
Mounting type *
Surfaced
International Protection (IP) code
IP21
Protection class
I
Glass color
White
Placement supported
Horizontal/Vertical
Protection features
Waterproof
Lamps
Number of bulbs *
3 bulb(s)
Fitting/cap type *
G9
Bulb(s) included *
Yes
Bulb type
N, Halogen
Bulb power
42 W
Equivalent bulb power
60 W
Color temperature (max)
2800 K
Light color
Warm white
Bulb lifetime
2000 h
Luminous flux
630 lm
Bulb technology
230 V
Replacement bulb power (max)
42 W
Power LED
No
Bulb voltage
230 V
Eye comfort
No
Total luminous flux (hidden)
1890 lm
Total luminous flux
630 lm
Compatible bulb energy efficiency classes
D, E
Ergonomics
Dimmable
Yes
Light source replaceable
Yes
Power
Power source type *
AC
Power
AC input voltage
230 V
AC input frequency
50-60 Hz
Energy efficiency class
D
Weight & dimensions
Width
5.24" (133 mm)
Depth
22" (559 mm)
Height
3.94" (100 mm)
Weight
3.31 lbs (1.5 kg)
Length
22" (559 mm)
Packaging data
Package width
6.02" (153 mm)
Package depth
48.4" (1230 mm)
Package height
22.8" (578 mm)
Package length
4.84" (12.3 cm)
Package weight
4.48 lbs (2.03 kg)
Package net weight
3.64 lbs (1.65 kg)
Package gross weight
4.48 lbs (2.03 kg)
Other features
Fixture dimmable
Yes
Energy efficiency class (old)
D
Included bulb energy efficiency class (old)
D
Compatible bulb energy efficiency classes (old)
D, E
Technical details
Net weight
3.64 lbs (1.65 kg)
Voltage
230  V
12NC Logistic code(s)
915004203001
Input voltage
50-60 Hz
SAP width per piece
153,000 cm
SAP length per piece
123,000 cm
SAP height per piece
578,000 cm
SAP EAN gross weight per piece
2,030 g
Logistics data
EAN/UPC/GTIN (packaging)
8718291514633
SAP EAN/UPC per piece
8718291455318