location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myGarden
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dusk grey LED Wall light
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17808/87/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291489443 show
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 13:47:36
The date of the most recent change of the data-sheet in Icecat's system
Philips 17808/87/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Motion sensor included
  • - Unique day/night function
  • - IP44 - weatherproof
  • - Integrated solar panel
  • - No power cables required
  • - High quality LED light
  • - Warm white light
  • - Solar energy
  • - Maximum light duration: 6 hrs
  • - 5-year warranty on LED system
  • - On/off switch on article
Guarantee: 5 year(s)
Long product name Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W :
The short editorial description of Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W

myGarden Wall light Dusk grey LED
More>>>
Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W:
The official marketing text of Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W as supplied by the manufacturer

Turn sunlight into LED light

Capture the sun's energy with the Philips myGarden Dusk wall light. The high-capacity solar panel and efficient LEDs combine for long-lasting light. The ingenious design offers subtle style and beautiful light, and a motion sensor.

Short summary description Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W:
This short summary of the Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myGarden 178088716, Outdoor wall lighting, Gray, Aluminum, IP44, Garden, Patio, III

Long summary description Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W:
This is an auto-generated long summary of Philips myGarden 178088716 Outdoor wall lighting Non-changeable bulb(s) LED 1 W based on the first three specs of the first five spec groups.

Philips myGarden 178088716. Type: Outdoor wall lighting, Product color: Gray, Housing material: Aluminum. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Battery voltage: 3.7 V. Width: 6.34" (161 mm), Depth: 6.34" (161 mm), Length: 6.34" (161 mm). Quantity per pack: 1 pc(s), Package width: 6.81" (173 mm), Package depth: 60.2" (1530 mm)

Motion sensor included, for convenience and reassurance
Motion sensor included, for convenience and reassurance

A motion sensor is included to welcome you when you return home or let you know when someone has arived. When the sensor detects movement, the lamp switches on automatically.

IP44 - weatherproof
IP44 - weatherproof

This Philips outdoor light is especially designed for humid outdoor environments. It was tested rigorously to ensure its water resistance. The IP level is described by two figures: the first one refers to the protection level against dust, the second against water. This outdoor light is designed with IP44: it is protected against splashing water. This product is most commonly used and ideal for general outdoor use.

Unique day/night function
Unique day/night function

Thanks to the day/night function, this outdoor light automatically switches on when it gets dark outside. Use this unique function for long summer evenings or for safety reasons.

No power cables required
No power cables required

Philips myGarden Solar takes the hard work and hassle out of outdoor installation, requiring just a few simple minutes to place in your garden even if you've never installed outdoor lighting before. With no mains power cables to worry about, there's lots of flexibility for placement since you don't need to be close to a power socket.

Integrated solar panel
Integrated solar panel

This Philips myGarden Solar light has an integrated solar panel as part of the light. The light is free of cables and emits up to 100 lumens of light, enough to illuminate a defined area or highlight a feature.

High quality LED light
High quality LED light

The LED technology integrated into this Philips lamp is a unique solution developed by Philips. It turns on instantly, enables an optimal light output and brings out vivid colours in your home.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Maximum light duration: 6 hours
Maximum light duration: 6 hours

Philips myGarden Solar lights are designed to make the most of the energy they receive from the sun, for light that lasts longer. Both the solar panel and the LED light are of the highest quality to maximise sunlight collection. The length of lighting time depends on the amount of sunlight the solar panel receives. In good weather conditions, this light has a maximum light duration of 6 hours. Furthermore, energy-saving features such as an on/off switch or a motion sensor help to ensure that whatever the weather or time of year, you'll always be able to light your outdoor areas brightly.

Philips offers a 5-year warranty on the LED module and driver
Philips offers a 5-year warranty on the LED module and driver

On top of the standard 2-year warranty for this lamp, Philips offers a 5-year warranty on the LED system, meaning the LED module and the driver in this lamp.

Solar energy
Solar energy

Philips myGarden Solar lights are designed to make the most of the energy they receive from the sun, for light that lasts longer. With no electricity consumption at all, they help you save money on your electricity bills and do your bit for the environment.

On/off switch on article
On/off switch on article

With the button discreetly integrated into the lamp, you can easily switch the light on and off.

Design
Housing material *
Aluminum
Type *
Outdoor wall lighting
Product color *
Gray
International Protection (IP) code *
IP44
Protection class
III
Suitable for outdoor areas *
Garden, Patio
Glass color
White
Lighting style
Contemporary
Suitable location
Garden, Patio
Integrated sensors
Day/night sensor, Motion sensor
Protection features
No
Light source replaceable
No
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Bulb type
LED
Total power
1 W
Bulb power
1 W
Light color
Warm white
Bulb voltage
LED
Bulb lifetime
15000 h
Color temperature
2700 K
Luminous flux
100 lm
Bulb technology
LED
Eye comfort
No
Total luminous flux
100 lm
Equivalent bulb power
11 W
Replacement bulb power (max)
11 W
Extra-low voltage
Yes
Power
Battery voltage
3.7 V
Weight & dimensions
Width
6.34" (161 mm)
Depth
6.34" (161 mm)
Length
6.34" (161 mm)
Height
5.35" (136 mm)
Weight
19 oz (540 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
6.81" (173 mm)
Package depth
60.2" (1530 mm)
Package height
7.01" (178 mm)
Package weight
28.1 oz (796 g)
Package net weight
20.8 oz (590 g)
Package gross weight
28.1 oz (796 g)
Other features
Weatherproof
Yes
EAN/UPC/GTIN (packaging)
8718291524670
LED module warranty
5 year(s)
Logistics data
12NC Logistic code(s)
915004347702
SAP EAN/UPC per piece
8718291489443
Technical details
Net weight
20.8 oz (590 g)
SAP width per piece
173,000 cm
SAP length per piece
153,000 cm
SAP height per piece
178,000 cm
SAP EAN gross weight per piece
796 g
Brand Image Article code product Stock Price from
Philips myGarden 163568716 Outdoor wall lighting Non-changeable bulb(s) LED Philips myGarden 163568716 Outdoor wall lighting Non-changeable bulb(s) LED
(show image)
16356/87/16 Wall light 163568716 0.00
(excl. VAT)
0 (incl. VAT)
Philips EcoMoods 163529316 Outdoor wall lighting E27 Fluorescent A Philips EcoMoods 163529316 Outdoor wall lighting E27 Fluorescent A
(show image)
16352/93/16 Wall light 0.00
(excl. VAT)
0 (incl. VAT)
Philips EcoMoods 163519316 Outdoor wall lighting E27 Fluorescent A Philips EcoMoods 163519316 Outdoor wall lighting E27 Fluorescent A
(show image)
16351/93/16 Wall light 0.00
(excl. VAT)
0 (incl. VAT)
Philips EcoMoods 163539316 Outdoor pedestal/post lighting Fluorescent A Philips EcoMoods 163539316 Outdoor pedestal/post lighting Fluorescent A
(show image)
16353/93/16 Pedestal/post 163539316 0.00
(excl. VAT)
0 (incl. VAT)
Philips EcoMoods 163549316 Outdoor pedestal/post lighting E27 Fluorescent A Philips EcoMoods 163549316 Outdoor pedestal/post lighting E27 Fluorescent A
(show image)
16354/93/16 Pedestal/post 0.00
(excl. VAT)
0 (incl. VAT)