location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myGarden
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raccoon Wall Light 4W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17273/93/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291479468
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 03:56:04
The date of the most recent change of the data-sheet in Icecat's system
Philips 17273/93/16 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 17273/93/16 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IP44 - weatherproof
  • - Energy saving
  • - High quality LED light
  • - Long operating life
  • - Warm white light
  • - 5-year warranty on LED system
Guarantee: 2 year(s)
Long product name Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F :
The short editorial description of Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F

myGarden Wall light Raccoon anthracite LED
More>>>
Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:
The official marketing text of Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F as supplied by the manufacturer

Enjoy a beautiful garden with light

The Philips myGarden Raccoon wall light in structured anthracite grey lights up outdoor areas powerfully for whatever you like. LED lights, synthetic materials and minimalist design give a contemporary feel to your outdoor space.

Short summary description Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:
This short summary of the Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myGarden 172739316, Outdoor wall lighting, Anthracite, Stainless steel, IP44, Garden, Patio, II

Long summary description Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:
This is an auto-generated long summary of Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F based on the first three specs of the first five spec groups.

Philips myGarden 172739316. Type: Outdoor wall lighting, Product color: Anthracite, Housing material: Stainless steel. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 50–60 Hz, AC input frequency: 50-60 Hz. Width: 2.6" (66 mm), Depth: 6.38" (162 mm), Length: 6.38" (162 mm). Quantity per pack: 1 pc(s), Package width: 0.642" (16.3 mm), Package depth: 0.307" (7.8 mm)

IP44 - weatherproof
IP44 - weatherproof

This Philips outdoor light is especially designed for humid outdoor environments. It was tested rigorously to ensure its water resistance. The IP level is described by two figures: the first one refers to the protection level against dust, the second against water. This outdoor light is designed with IP44: it is protected against splashing water. This product is most commonly used and ideal for general outdoor use.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

High quality LED light
High quality LED light

The LED technology integrated into this Philips lamp is a unique solution developed by Philips. It turns on instantly, enables an optimal light output and brings out vivid colours in your home.

Long operating life of up to 15 years
Long operating life of up to 15 years

A light source you can trust. The integrated LEDs used in this Philips LED lamp will last up to 15,000 hours (which equals 15 years on the basis of an average use of 3 hours/day with at least 13,000 on/off switching cycles). It feels so good to think that you won't have to worry about maintenance or light bulb replacement while having the perfect light ambience in your home.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Philips offers a 5-year warranty on the LED module and driver
Philips offers a 5-year warranty on the LED module and driver

On top of the standard 2-year warranty for this lamp, Philips offers a 5-year warranty on the LED system, meaning the LED module and the driver in this lamp.

Design
Housing material *
Stainless steel
Type *
Outdoor wall lighting
Product color *
Anthracite
International Protection (IP) code *
IP44
Protection class
II
Suitable for outdoor areas *
Garden, Patio
Lighting style
Contemporary
Suitable location
Garden, Patio
Protection features
No
Light source replaceable
No
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Bulb type
LED
Total power
3 W
Bulb power
4 W
Light color
Warm white
Bulb voltage
LED
Bulb lifetime
25000 h
Beam angle (max)
115°
Color temperature
2700 K
Bulb technology
Yes
Eye comfort
Yes
Total luminous flux
400 lm
Equivalent bulb power
30 W
Replacement bulb power (max)
4 W
Extra-low voltage
Yes
Ergonomics
Remotely operated
No
Dimmer
No
Power
Power source type *
AC
Input voltage
50–60 Hz
Power
AC input frequency
50-60  Hz
Autonomy mode
No
Energy efficiency class
F
AC input voltage
50–60 
Weight & dimensions
Width
2.6" (66 mm)
Depth
6.38" (162 mm)
Length
6.38" (162 mm)
Height
8.07" (205 mm)
Weight
19 oz (540 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
0.642" (16.3 mm)
Package depth
0.307" (7.8 mm)
Package height
0.898" (22.8 mm)
Package weight
24.1 oz (683 g)
Package net weight
21.9 oz (620 g)
Package gross weight
24 oz (680 g)
Other features
Weatherproof
Yes
Fixture dimmable
No
EAN/UPC/GTIN (packaging)
8718291521594
LED module warranty
5 year(s)
Included bulb energy efficiency class (old)
F
Logistics data
12NC Logistic code(s)
915004308701
SAP EAN/UPC per piece
8718291479468
Technical details
Net weight
21.9 oz (620 g)
SAP width per piece
163,000 cm
SAP length per piece
78,000 cm
SAP height per piece
228,000 cm
SAP EAN gross weight per piece
682 g
Disclaimer Philips myGarden 172739316 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:
Disclaimer

Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.