location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips X-tremeVision LED LED Interior Lighting 129454000KX1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X-tremeVision LED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Interior Lighting 129454000KX1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
129454000KX1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900383430
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 16:04:53
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips X-tremeVision LED LED Interior Lighting 129454000KX1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Festoon C5W 43mm
  • - 4000K Bright white
Long product name Philips X-tremeVision LED LED Interior Lighting 129454000KX1 :
The short editorial description of Philips X-tremeVision LED LED Interior Lighting 129454000KX1

Maximum illumination of your car interior. With the brightness of LED light. Festoon C5W 43mm 4000K Bright white.
More>>>
Philips X-tremeVision LED LED Interior Lighting 129454000KX1:
The official marketing text of Philips X-tremeVision LED LED Interior Lighting 129454000KX1 as supplied by the manufacturer

Philips bright white 4000K LED bulbs ensure optimal illumination of your car interior with its warm color and high power light. Long-lasting and high-resistant LEDs give you 12 years of hassle-free driving.
- Bright LED light for ultimate visibility and style
- 12 year lifetime

Short summary description Philips X-tremeVision LED LED Interior Lighting 129454000KX1:
This short summary of the Philips X-tremeVision LED LED Interior Lighting 129454000KX1 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips X-tremeVision LED LED Interior Lighting 129454000KX1, 1 W, 12 V, Festoon, LED, 4000 K, 1 pc(s)

Long summary description Philips X-tremeVision LED LED Interior Lighting 129454000KX1:
This is an auto-generated long summary of Philips X-tremeVision LED LED Interior Lighting 129454000KX1 based on the first three specs of the first five spec groups.

Philips X-tremeVision LED LED Interior Lighting 129454000KX1. Power: 1 W, Input voltage: 12 V, Fitting/cap type: Festoon, Base type: SV 8.5, Bulb type: LED, Color temperature: 4000 K. Quantity per pack: 1 pc(s)

Philips automotive lighting at the highest quality level

Technologically advanced Philips lighting is renowned in the automotive industry, and has been for over 100 years. Philips Automotive-Grade Quality products are designed and developed following strict quality control processes (including applicable ISO norms), leading to consistently high production standards. Major car manufacturers choose Philips bulbs, because when you buy Philips, you buy quality. You get powerful bright light and precise beam performance. You get high-end style. And you get an advanced LED lighting system for a safer, smoother and more enjoyable drive.

Bright lights for the interior of your car

Whether for dome or reading lights, the glove compartment or the boot, your light requirements and taste may differ. For the interior of your car, you can select from a variety of Philips X-tremeUltinon LED lamps for superior visibility and style. Choose from a comfortable warm white (4000 Kelvin) and daylight effect (6000 Kelvin). Bright and stylish, this light will change your driving experience. Whether you are searching for a dropped phone, your passengers want to read, or you are trying to work out the best route to your destination, you can now do so with a bright interior light.

Durable and long-lasting LED lighting

You want bright and stylish car lights. But you don't want to keep replacing failed lamps. That is a major weakness of conventional headlights; the more powerful the light, the shorter its lifespan. At the same light intensity, LEDs last much longer. And Philips X-tremeUltinon LED lights are extremely durable. Due to the latest technological innovation, they prevent heat and vibrational damage and last up to 12 years. With most cars replaced or upgraded within that time, your stylish new lights should last you the lifetime of your car.

Bright interior lights to see everything inside your car

Whether it is your phone, your keys or your child's missing left shoe, at some point we have all had to search for a misplaced item in a poorly lit car. With Philips LED interior lighting, you get a warm, bright and uniformly diffused light. So the next time you're searching around in the boot, the glove compartment or on the floor of your car, you will be able to see exactly what you are doing and find anything with ease.

Upgrade your lights, upgrade your style

Interior lighting is not just about function and comfort; it's about looking good too. Upgrade your interior lighting with a brighter warm light or daylight effect. So when you open the boot, or fire up the dashboard lights, you can do so with a little extra style. Your car is an expression of who you are, so make a style statement with Philips interior LED lights.

Easy installation and compatible with many car models

Designed to be easily installed in compatible vehicles, drivers with maintenance experience will be able to upgrade compatible lights with ease.

Performance
Fitting/cap type *
Festoon
Power *
1 W
Bulb type *
LED
Base type *
SV 8.5
Input voltage
12 V
Color temperature *
4000 K
Heavy metals free
Cd (cadmium), Hg (mercury), Pb (lead)
Vehicle bulb application *
Interior light, Number plate light
Packaging data
Quantity per pack *
1 pc(s)
Package width
0.594" (15.1 mm)
Package depth
0.768" (19.5 mm)
Package height
3.35" (85 mm)
Package weight
0.00952 oz (0.27 g)
Package type
Box
Technical details
Minimum order quantity
10 pc(s)