location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107X43 17" FST-NF .25 71kHz TCO99
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107X43
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels

107X43 17" CRT .25 30-71kHz TCO95 lightframe III
More>>>
Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels:
The official marketing text of Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels as supplied by the manufacturer

Design 17-inch Real Flat monitor with LightFrame™3

Style, elegance, grace… That's the 107X43. This 17 inch Real Flat monitor is designed for the home and business users that care about design, which is especially reflected in the stylish base and the sleek looking front.
The 107X43 features Philips exclusive LightFrame™3 technology for the brightest and sharpest-ever monitor display of Internet pages, video and photo windows.

Short summary description Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107X43 17" FST-NF .25 71kHz TCO99, 17", Display / CRT conventional - desktop, 16" (40.6 cm), 50 - 160 Hz, 30 - 71 kHz, Shadow mask, Real Flat, High Contrast, AGARAS, Light Transmission 45%

Long summary description Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 107X43 17" FST-NF .25 71kHz TCO99 monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 107X43 17" FST-NF .25 71kHz TCO99. Display diagonal: 17", Type: Display / CRT conventional - desktop, Viewable size diagonal: 16" (40.6 cm). Display resolution: 1280 x 1024 pixels. Certification: TÜV/GS, TÜV/Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB,.... Dimensions (WxDxH): 16.1 x 17.5 x 17.1" (410.2 x 443.5 x 435 mm), Weight: 39.7 lbs (18 kg). User controls: Language (English, Spanish, French, German, Italian, Chinese, Portuguese, Korean), zoom,...

Display
Type
Display / CRT conventional - desktop
Viewable size diagonal
16" (40.6 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Display diagonal *
17"
Display
Shadow mask, Real Flat, High Contrast, AGARAS, Light Transmission 45%
Audio
Audio system
No
Display resolution
Display resolution
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Language (English, Spanish, French, German, Italian, Chinese, Portuguese, Korean), zoom, horizontal, vertical, pincushion, balanced, trapezoid, parallelogram, color, reset, degauss, moire, serial number, resolution, frequency, sRGB, 5-button OSD, Brightness +/- direct access, Contrast +/- direct access
Certificates
Certification
TÜV/GS, TÜV/Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB, NUTEK, Energy Star
Weight & dimensions
Dimensions (WxDxH)
16.1 x 17.5 x 17.1" (410.2 x 443.5 x 435 mm)
Weight
39.7 lbs (18 kg)