107X43 17" CRT .25 30-71kHz TCO95 lightframe III with FREE DVD Marco Borsato
Design 17-inch Real Flat monitor with LightFrame™3
Style, elegance, grace… That's the 107X43. This 17 inch Real Flat monitor is designed for the home and business users that care about design, which is especially reflected in the stylish base and the sleek looking front.
The 107X43 features Philips exclusive LightFrame™3 technology for the brightest and sharpest-ever monitor display of Internet pages, video and photo windows.
Philips 107X43 17" FST-NF .25 71kHz TCO99, 17", Display / CRT conventional - desktop, 16" (40.6 cm), 50 - 160 Hz, 30 - 71 kHz, Shadow mask, Real Flat, High Contrast, AGARAS, Light Transmission 45%
Philips 107X43 17" FST-NF .25 71kHz TCO99. Display diagonal: 17", Type: Display / CRT conventional - desktop, Viewable size diagonal: 16" (40.6 cm). Display resolution: 1280 x 1024 pixels. Certification: TCO'99, TÜV/GS, TÜV/Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE,.... Dimensions (WxDxH): 16.1 x 17.5 x 17.1" (410.2 x 443.5 x 435 mm), Weight: 39.7 lbs (18 kg). User controls: Language (English, Spanish, French, German, Italian, Chinese, Portuguese, Korean), zoom,...