location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107B20 30 17IN 86K (PC) monitor CRT 17" 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107B20 30 17IN 86K (PC)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107B-30/40
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips 107B20 30 17IN 86K (PC) monitor CRT 17" 1600 x 1200 pixels:
This short summary of the Philips 107B20 30 17IN 86K (PC) monitor CRT 17" 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107B20 30 17IN 86K (PC), 17", Display / CRT conventional - desktop, 16" (40.6 cm), 50 - 160 Hz, 30 - 86 kHz, REAL FLAT, Flat Shadow Mask, High Contrast, AGARAS, Light Transmission 45%

Long summary description Philips 107B20 30 17IN 86K (PC) monitor CRT 17" 1600 x 1200 pixels:
This is an auto-generated long summary of Philips 107B20 30 17IN 86K (PC) monitor CRT 17" 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Philips 107B20 30 17IN 86K (PC). Display diagonal: 17", Type: Display / CRT conventional - desktop, Viewable size diagonal: 16" (40.6 cm). Display resolution: 1600 x 1200 pixels. Certification: TCO ’99, NUTEK, Energy Star, MPR-II Low Emission, TüV/GS, TüV-Ergo, FCC-B, UL, CSA, DHHS,.... Dimensions (WxDxH): 15.7 x 16.5 x 16.1" (399 x 419 x 410 mm), Weight: 36.4 lbs (16.5 kg). User controls: Language (English, Spanish, French, German, Italian), Zoom, H/V Position and Size, Pincushion,...

Display
Type
Display / CRT conventional - desktop
Viewable size diagonal
16" (40.6 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 86 kHz
Display diagonal *
17"
Display
REAL FLAT, Flat Shadow Mask, High Contrast, AGARAS, Light Transmission 45%
Audio
Audio system
No
Display resolution
Display resolution
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Language (English, Spanish, French, German, Italian), Zoom, H/V Position and Size, Pincushion, Balance, Trapezoid, Parallelogram, Color, Reset, Degauss, Moiré, Serial Number, Resolution, Frequency, 5-Button OSD: Brightness +/-, Direct Access, Contrast +/-, Direct Access
Certificates
Certification
TCO ’99, NUTEK, Energy Star, MPR-II Low Emission, TüV/GS, TüV-Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB
Weight & dimensions
Dimensions (WxDxH)
15.7 x 16.5 x 16.1" (399 x 419 x 410 mm)
Weight
36.4 lbs (16.5 kg)