location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15IN 24MM 1024X768 30-54KH monitor CRT 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN 24MM 1024X768 30-54KH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105E-11
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:48
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips 15IN 24MM 1024X768 30-54KH monitor CRT 15" 1024 x 768 pixels:
This short summary of the Philips 15IN 24MM 1024X768 30-54KH monitor CRT 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15IN 24MM 1024X768 30-54KH, 15", CRT, 8.39" (21.3 cm), 11.2" (28.4 cm), 15" (38 cm), 50 - 120 Hz

Long summary description Philips 15IN 24MM 1024X768 30-54KH monitor CRT 15" 1024 x 768 pixels:
This is an auto-generated long summary of Philips 15IN 24MM 1024X768 30-54KH monitor CRT 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 15IN 24MM 1024X768 30-54KH. Display diagonal: 15", Type: CRT, Viewable size, vertical: 8.39" (21.3 cm). Display resolution: 1024 x 768 pixels. Dimensions (WxDxH): 14.1 x 14.9 x 15" (358 x 379 x 380 mm), Weight: 25.8 lbs (11.7 kg)

Display
Type
CRT
Viewable size, vertical
8.39" (21.3 cm)
Viewable size, horizontal
11.2" (28.4 cm)
Viewable size diagonal
15" (38 cm)
Vertical scan range
50 - 120 Hz
Horizontal scan range
39 - 54 kHz
Display diagonal *
15"
Display
Display number of colors
16.78 million colors
Pixel pitch
0.28
Display resolution
Display resolution
1024 x 768 pixels
Weight & dimensions
Dimensions (WxDxH)
14.1 x 14.9 x 15" (358 x 379 x 380 mm)
Weight
25.8 lbs (11.7 kg)