location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tubular Fluorescent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tubular Fluorescent
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677392154 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677392154 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 10:27:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tubular Fluorescent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for Kitchens and Baths
  • - Lasts at least 18000 hours
  • - Soft white light
  • - ALTO Lamp Technology
Long product name Philips Tubular Fluorescent :
The short editorial description of Philips Tubular Fluorescent

Tubular Fluorescent 32W T12 Soft White
More>>>
Philips Tubular Fluorescent:
The official marketing text of Philips Tubular Fluorescent as supplied by the manufacturer

Energy savings and long life.
Features ALTO technology.
Philips Linear Fluorescent bulbs offer long life and energy savings in an environmentally responsible light bulb. They come in Soft and Cool white, Natural light and Daylight Deluxe colors to help create the mood you desire in the room.

Short summary description Philips Tubular Fluorescent:
This short summary of the Philips Tubular Fluorescent data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tubular Fluorescent, 30 W, T12, 18000 h, Soft white

Long summary description Philips Tubular Fluorescent:
This is an auto-generated long summary of Philips Tubular Fluorescent based on the first three specs of the first five spec groups.

Philips Tubular Fluorescent. Bulb power: 30 W, Fitting/cap type: T12, Light color: Soft white, Bulb lifetime: 18000 h

Performance
Bulb shape
Linear
Bulb power *
30 W
Fitting/cap type *
T12
Finish type
White
Light color *
Soft white
Bulb lifetime *
18000 h
Light application
Comfortable light
Best uses
Ceiling fixture
Packaging data
Quantity per pack
1 pc(s)
Package width
36" (914.4 mm)
Package depth
1.63" (41.4 mm)
Package height
1.63" (41.4 mm)
Package net weight
0.0353 oz (1 g)
Package gross weight
10.4 oz (295 g)
Other features
Placement supported
Indoor
Technical details
Lamp holder
T12
Lamps quantity
1 lamp(s)
Placement
Ceiling
Intended use
Indoor
SAP width per piece
91.440 cm
SAP height per piece
4.140 cm
SAP length per piece
4.140 cm
SAP EAN gross weight per piece
295 g
Logistics data
SAP EAN/UPC per piece
046677392154
EAN/UPC/GTIN (packaging)
50046677392159
12NC Logistic code(s)
927886083006
Disclaimer Philips Tubular Fluorescent:
Disclaimer

Average life under specified test conditions with lamps turned off and restarted no more frequently than once every 3 operating hours. Lamp life is appreciably longer if lamps are started less frequently.
This lamp is better for the environment because of its reduced mercury content. All philips ALTO lamps give you end-of-life options, wich can simplify and reduce your lamp disposal costs, depending on your stae and local regulations.