location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Circline Fluorescent 046677391164

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Circline Fluorescent 046677391164
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677391164
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677391164 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Circline Fluorescent 046677391164
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22W
  • - T9
  • - Cool White
Long product name Philips Circline Fluorescent 046677391164 :
The short editorial description of Philips Circline Fluorescent 046677391164

Circline Fluorescent 22W, T9, Cool White
More>>>
Philips Circline Fluorescent 046677391164:
The official marketing text of Philips Circline Fluorescent 046677391164 as supplied by the manufacturer

Philips Linear Fluorescent bulbs offer long life and energy savings in an environmentally responsible light bulb. They come in Soft and Cool white, Natural light and Daylight Deluxe colors to help create the mood you desire in the room.

Short summary description Philips Circline Fluorescent 046677391164:
This short summary of the Philips Circline Fluorescent 046677391164 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Circline Fluorescent 046677391164, 22 W, T9, 12000 h, Cool white

Long summary description Philips Circline Fluorescent 046677391164:
This is an auto-generated long summary of Philips Circline Fluorescent 046677391164 based on the first three specs of the first five spec groups.

Philips Circline Fluorescent 046677391164. Bulb power: 22 W, Fitting/cap type: T9, Light color: Cool white, Bulb lifetime: 12000 h

Performance
Bulb shape
Circular
Bulb power *
22 W
Fitting/cap type *
T9
Performance
Finish type
White
Light color *
Cool white
Bulb lifetime *
12000 h