location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Energy Saver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42w (150w) Medium base (E26) Soft White Spiral
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677139476
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677139476 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lasts 11 years
  • - Reduces energy costs
  • - Provides a soft light
Long product name Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral :
The short editorial description of Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral

Energy Saver Spiral 42w (150w), Medium base (E26), Soft White
More>>>
Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral:
The official marketing text of Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral as supplied by the manufacturer

Philips 42W EnergySaver Compact Fluorescent bulb provides soft, energy saving light, long life and reduced operating costs. This 42W can replace a standard 100W incandescent and can save up to $142 in energy costs*.

Short summary description Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral:
This short summary of the Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral, 42 W, E26, 2800 lm, Neutral white

Long summary description Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral:
This is an auto-generated long summary of Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral based on the first three specs of the first five spec groups.

Philips Energy Saver 42w (150w) Medium base (E26) Soft White Spiral. Bulb power: 42 W, Fitting/cap type: E26, Luminous flux: 2800 lm, Light color: Neutral white, Color Rendering Index (CRI): 82

Lasts 11 years

By using this bulb, you can reduce the hassle of frequently replacing your light bulbs. It will last up to 11 years based on an average use of 3 hours per day, 7 days per week

Provides a soft, comfortable light

This compact fluorescent bulb provides a soft white light similar to an incandescent bulb, and creates a warm and relaxing atmosphere.

Reduces energy costs

This bulb saves up to $142.56 in energy costs when you replace a 150 Watt incandecent with this 42 Watt compact fluorescent light bulb**.

Performance
Bulb shape
Spiral
Luminous flux *
2800 lm
Equivalent bulb power
150 W
Color temperature *
2700 K
Bulb power *
42 W
Fitting/cap type *
E26
Finish type
White
Light color *
Neutral white
Color Rendering Index (CRI)
82
Performance
Bulb lifetime
11 year(s)
Bulb lifetime (@ 2.7 hrs/day)
12000 year(s)
Power
Input voltage
120 V
Weight & dimensions
Width
6.9" (175.3 mm)
Height
9.6" (243.8 mm)
Other features
AC input voltage
120 V