location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Natural baby bottle SCF696/17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF696/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103591139 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF696/17 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 Bottle
  • - 11oz/330ml
  • - Medium flow nipple
  • - 3m+
Long product name Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP) :
The short editorial description of Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP)

SCF696, 330 ml
More>>>
Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP):
The official marketing text of Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP) as supplied by the manufacturer

Our new bottle helps to make bottle feeding more natural for your baby and you. The teat features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Short summary description Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP):
This short summary of the Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF696/17

Long summary description Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF696/17 feeding bottle 330 ml Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF696/17

Natural latch on
Natural latch on

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique comfort petals
Unique comfort petals

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic valve
Advanced anti-colic valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA free* material (polypropylene).

Different sizes

The Philips Avent Natural bottle is available in 4 sizes: 2oz/60ml, 4oz/125ml, 9oz/260ml and 11oz/330ml. Bottles are available in single and multi packs.

Ergonomic shape
Ergonomic shape

Due to the unique shape, the bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Simple to use and clean
Simple to use and clean

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Trusted by moms

Since 1984, Philips Avent has been designing and manufacturing products that are inspired by nature and have been developed through extensive research and clinical trials.

Growing with your baby

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise to use the Natural bottles with Natural feeding nipples only.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Technical details
Bottle capacity *
330 ml
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
England
Technical details
Nipple material
Silicone
Recommended age (min)
1 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1