location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Natural glass baby bottle SCF671/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Natural glass baby bottle SCF671/17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF671/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010357671 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 02:47:07
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF671/17 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Natural glass baby bottle SCF671/17
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 Bottle
  • - 4oz/120ml
  • - Newborn flow nipple
  • - 0m+
Long product name Philips AVENT Natural glass baby bottle SCF671/17 :
The short editorial description of Philips AVENT Natural glass baby bottle SCF671/17

SCF671, 120ml
More>>>
Philips AVENT Natural glass baby bottle SCF671/17:
The official marketing text of Philips AVENT Natural glass baby bottle SCF671/17 as supplied by the manufacturer

Our Natural Glass bottle helps to make bottle feeding more natural for baby and you. The nipple features an innovative petal design for natural latch on similar to the breast, making it easy for baby to combine breast and bottle feeding.

Short summary description Philips AVENT Natural glass baby bottle SCF671/17:
This short summary of the Philips AVENT Natural glass baby bottle SCF671/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Natural glass baby bottle SCF671/17, 0.517 oz (14.7 g)

Long summary description Philips AVENT Natural glass baby bottle SCF671/17:
This is an auto-generated long summary of Philips AVENT Natural glass baby bottle SCF671/17 based on the first three specs of the first five spec groups.

Philips AVENT Natural glass baby bottle SCF671/17. Weight: 0.517 oz (14.7 g)

Natural latch on
Natural latch on

The wide breast shaped nipple promotes natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique comfort petals
Unique comfort petals

Petals inside the nipple increase softness and flexibility without nipple collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic valve
Advanced anti-colic valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby’s tummy.

Simple to use and clean
Simple to use and clean

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Pharmaceutical grade glass

Fully recyclable, premium quality borosilicate glass to ensure the highest quality for ultimate purity.

Heat resistance
Heat resistance

The Natural glass bottle is heat and thermal shock resistant. It can therefore be safely stored in the fridge, warmed, and is also suitable for sterilization.

Growing with your baby

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise to use the Natural bottles with Natural feeding nipples only.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA free* material (glass, polypropylene and silicone).

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Technical details
Product color
Transparent
Bottle capacity *
120 ml
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Glass
Country of origin
England
Nipple material
Silicone
Technical details
Dimensions (Height x Diameter)
34.3 x 26" (870 x 660 mm)
Recommended age (min)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Weight
0.517 oz (14.7 g)
Packaging content
Number of bottles included *
1