location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peerless WSP716-GB monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peerless Check ‘Peerless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WSP716-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WSP716-GB show
Show alternative article codes used in the online market place
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Peerless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peerless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:02:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2024
Product end of life date
Guarantee:
Long product name Peerless WSP716-GB monitor mount accessory :
The short editorial description of Peerless WSP716-GB monitor mount accessory

WSP716-GB, Metal Stud Wall Plate - Triple Stud, 9.2kg, Black
More>>>
Peerless WSP716-GB monitor mount accessory:
The official marketing text of Peerless WSP716-GB monitor mount accessory as supplied by the manufacturer

FEATURES:
- Compatible with PLA series wall mounts
- Designed to span the load between three studs
- Offered with electrical knockouts

Short summary description Peerless WSP716-GB monitor mount accessory:
This short summary of the Peerless WSP716-GB monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Peerless WSP716-GB, Black, Metal, PLA series wall mounts, 20.3 lbs (9.2 kg)

Long summary description Peerless WSP716-GB monitor mount accessory:
This is an auto-generated long summary of Peerless WSP716-GB monitor mount accessory based on the first three specs of the first five spec groups.

Peerless WSP716-GB. Product color: Black, Housing material: Metal, Compatibility: PLA series wall mounts. Weight: 20.3 lbs (9.2 kg)

Features
Product color
Black
Housing material
Metal
Features
Compatibility
PLA series wall mounts
Weight & dimensions
Weight
20.3 lbs (9.2 kg)
Country Distributor
United Kingdom 1 distributor(s)