location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TY-WK4P1RW mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TY-WK4P1RW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TY-WK4P1RW
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 11:10:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Panasonic TY-WK4P1RW mounting kit:
This short summary of the Panasonic TY-WK4P1RW mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TY-WK4P1RW, 21.7 x 2.85 x 17.6" (550 x 72.5 x 446 mm), 7.05 lbs (3.2 kg)

Long summary description Panasonic TY-WK4P1RW mounting kit:
This is an auto-generated long summary of Panasonic TY-WK4P1RW mounting kit based on the first three specs of the first five spec groups.

Panasonic TY-WK4P1RW. Dimensions (WxDxH): 21.7 x 2.85 x 17.6" (550 x 72.5 x 446 mm). Weight: 7.05 lbs (3.2 kg)

Brand Image Article code product Stock Price from
Panasonic

Panasonic Wall Mount TY-WK32LR2W Black
(show image)
TY-WK32LR2W Wall Mount TY-WK32LR2W 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TY-WK23LR2W mounting kit Gray
(show image)
TY-WK23LR2W TY-WK23LR2W 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TY-WK42PV3W mounting kit Black
(show image)
TY-WK42PV3W TY-WK42PV3W 0.00
(excl. VAT)
0 (incl. VAT)