location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-SX5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-SX5
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 0.56 MP CCD 1/6" Silver
  • - Optical zoom: 10x Digital zoom: 25x
  • - Memory card
  • - LCD Built-in display 2.7"
  • - Built-in microphone
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver :
The short editorial description of Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver

HDC-SX5- High Definition Camcorder/ 1920x1080/ 3CCD/ AVCHD
More>>>
Short summary description Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver:
This short summary of the Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HDC-SX5, 0.56 MP, CCD, 1/6", 2.7", LCD, 19 oz (540 g)

Long summary description Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver:
This is an auto-generated long summary of Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic HDC-SX5. Total megapixels: 0.56 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 10x, Digital zoom: 25x, Focal length range: 3 - 30 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, Disc types supported: DVD-R, DVD-RAM, DVD-RW. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 2.7", Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:11:16
Uk has collected 9 expert reviews for Panasonic HDC-SX5 camcorder Handheld camcorder 0.56 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-09-23 05:10:54
Its no surprise that Panasonic, along with competitors like Sony and Canon, are pushing the high-definition camcorder market hard. After all, were now buying HD-Ready televisions like theres no tomorrow, so whats the point of having them if well o...
Good Stunning image quality, Good range of features, Good value for beginners and upgraders alike...
Bad Controls take time to get used to, Can suffer from wind noise...
Bottom line Its no surprise that Panasonic, along with competitors like Sony and Canon, are pushing the high-definition camcorder market hard. After all, were now buying HD-Ready televisions like theres no tomorrow, so whats the point of having them if well o...
80%
expertreviews.co.uk
Updated:
2011-09-23 05:11:01
Two new tapeless high-definition camcorders from Panasonic promise full-specification 1920 x 1080i HD recording and playback and, depending on which model you choose, the ability to read and write to either high-capacity SD card or hybrid SD/DVD media...
80%
goodgearguide.com.au
Updated:
2011-11-08 15:55:13
Keeping up with the camcorder industry can be a pretty tough undertaking. Sometimes, it feels like a new video format is launched every other week, with no end to the madness in sight. Whenever we turn our backs, another form of recordable media leaps...
Good Unsurpassed high-def visuals, two recording formats in one, plenty of modes and features...
Bad Bulky and unattractive design, poorly designed directional stick The Final Word Despite being soundly beaten with the ugly stick, this is a stunning piece of hardware capable of capturing beautiful high-def video. If you can get past the bulky design...
Bottom line Despite being soundly beaten with the ugly stick, this is a stunning piece of hardware capable of capturing beautiful high-def video. If you can get past the bulky design, you wont be disappointed.
80%
wired.com
Updated:
2011-09-23 05:10:47
Yes, yes yes, we know...another Panasonic in our round-up. But we felt that if the HDC-SD9 is a role model for how to build a great tapeless camera, then the HDC-SX5 is a prime example of how not to build one. The convergence concept may have gone a bi...
Good video quality.
Bad Expensive and bulky. Not meant for novice shooters.
50%
maximumpc.com
Updated:
2011-09-23 05:10:51
Here’s the most versatile camcorder of the bunch, letting you record 28 minutes of its best-quality video per 3-inch DVD. If you don’t feel like dealing with discs, you can cram 80 minutes of HD footage on an 8GB SDHC flash memory card instead. If you...
Good Versitility is key here records to SDHC and DVD; 3second preroll recording.
Bad Some contrast issues in very bright or medium light.
80%
camcorderinfo.com
Updated:
2011-09-23 05:10:57
The Panasonic HDC-SX5’s primary selling point is its hybrid recording – the ability to record high definition AVCHD video to both DVD and SD/SDHC memory cards. In most instances, however, we found the DVD medium to be more of a hassle than a c...
0%
Digitaltrends.com
Updated:
2011-09-23 05:11:07
They may only be small numbers now because they cost so much but high-def camcorders are definitely the future of home video. Panasonic is helping out by lowering the cost of entry to below $1,000--$899 USD to be exact for the new HDC-SX5 that’s due...
Good Excellent high-def video Records to SD or DVD Optical image stabilization...
Bad Poor battery placement Poor battery placement And did we say poor battery placement?...
Bottom line I don’t care how Panasonic achieves its 1920 x 1080i spec using three 520K pixel CCDs—the results were top notch. Besides the excellent high-def footage, the HDC-SX5 has a lot of pluses—quick focusing, OIS, an intuitive menu system and l...
75%
trustedreviews.com
Updated:
2011-09-23 05:11:10
The first high-definition camcorders to reach the consumer used the tape-based HDV format, which records on the same tape form factor as DV. However, although HDV uses MPEG-2 compression, it still requires quite a high data rate, so HDV hasn't made the tr...
Bottom line The HDC-SX5 has plenty of commendable qualities. The lack of microphone input and headphone output reduce its usefulness for more serious video making, but it offers good image quality in adequate lighting, and there are some useful manual controls on off...
70%
camcorderinfo.com
Updated:
2011-09-23 05:11:15
Hybrid camcorders make sense, particularly the Panasonic HDC-SX5. If you’re going to spend all this money on an HD camcorder, why not give yourself the option of multiple recording media. While several manufacturers have hybrid camcorders, this part...
0%