location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Portable oral irrigator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Oral Irrigator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW-DJ10-A show
Show alternative article codes used in the online market place
Category:
Dental devices that use a pressurised stream of water or mouthwash to dislodge dirt from the gums and the gaps between the teeth.
Oral Irrigators Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:27:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic Portable oral irrigator :
The short editorial description of Panasonic Portable oral irrigator

Portable Oral Irrigator
More>>>
Short summary description Panasonic Portable oral irrigator:
This short summary of the Panasonic Portable oral irrigator data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Portable Oral Irrigator, White

Long summary description Panasonic Portable oral irrigator:
This is an auto-generated long summary of Panasonic Portable oral irrigator based on the first three specs of the first five spec groups.

Panasonic Portable Oral Irrigator. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:08:15
Uk has collected 2 expert reviews for Panasonic Portable oral irrigator but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 02:08:15
The Panasonic Oral Irrigator EW-DJ10-A is a dual-speed, cordless model. It is 8.6 inches tall, 2 inches thick and weighs 7.4 ounces. The EW-DJ10-A is lightweight, portable and comes in a collapsible design even though it has an integrated water reservoir...
0%