location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ES-RW30-S men's shaver Rotation shaver Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-RW30-S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-RW30-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037988566600 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 12:53:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic ES-RW30-S men's shaver Rotation shaver Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Silver
  • - Number of shaver heads/blades: 2 Wet & Dry
  • - Washable
  • - Charging time: 8 h
Long product name Panasonic ES-RW30-S men's shaver Rotation shaver Silver :
The short editorial description of Panasonic ES-RW30-S men's shaver Rotation shaver Silver

ES-RW30, 2-blade men's shaver
More>>>
Short summary description Panasonic ES-RW30-S men's shaver Rotation shaver Silver:
This short summary of the Panasonic ES-RW30-S men's shaver Rotation shaver Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ES-RW30-S, Rotation shaver, Silver, 8 h, 2.2" (55.8 mm), 1.7" (43.2 mm), 6.1" (155 mm)

Long summary description Panasonic ES-RW30-S men's shaver Rotation shaver Silver:
This is an auto-generated long summary of Panasonic ES-RW30-S men's shaver Rotation shaver Silver based on the first three specs of the first five spec groups.

Panasonic ES-RW30-S. Shaver system: Rotation shaver, Product color: Silver. Charging time: 8 h. Width: 2.2" (55.8 mm), Depth: 1.7" (43.2 mm), Height: 6.1" (155 mm). Connectivity technology: Wireless

Source Testseek summary Average rating
Reviews
Updated:
2012-01-12 02:12:46
Uk has collected 1 expert review for Panasonic ES-RW30-S men's shaver Rotation shaver Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2012-01-12 02:12:46
Now that the end of Movember is upon us, you're going to need to get rid of that moustache. Panasonic has brought out the ES-RW30 Men's Rechargeable Electric Shaver, and we put it to work on our chin to find out whether it's up to the challenge of era...
Good Cheap, cheerful and compact, works wet and dry...
Bad Shave isn't perfect, minor irritation when used with a dry face...
Bottom line Great first shaver - cheap and effective...
80%
Country Distributor
Italia 1 distributor(s)