location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES-LA63-S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES-LA63-S show
Show alternative article codes used in the online market place
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:27:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Foil shaver Silver
  • - Number of shaver heads/blades: 4 Trimmer
  • - LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h
Long product name Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver :
The short editorial description of Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver

Wet/Dry Shaver with Ultra-thin Vibrating Outer Foil, 4-Blade, 14,000 RPM
More>>>
Short summary description Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver:
This short summary of the Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ES-LA63-S, Foil shaver, Silver, Battery, Lithium-Ion (Li-Ion), 1 h, 100 - 240 V

Long summary description Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver:
This is an auto-generated long summary of Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver based on the first three specs of the first five spec groups.

Panasonic ES-LA63-S. Shaver system: Foil shaver, Product color: Silver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Width: 2.68" (68 mm), Depth: 2.17" (55 mm), Height: 6.5" (165 mm)

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 02:55:35
Uk has collected 2 expert reviews for Panasonic ES-LA63-S men's shaver Foil shaver Trimmer Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
toptenreviews.com
Updated:
2013-12-12 12:57:10
Do you ever want to shave without using shaving cream or water? Panasonic's ES-LA63-S electric razor allows you to shave when your face is completely dry. You can also shave with cream or in the shower, but the dry shave option enables you to shave whenev...
0%