location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IXTREME LIGHT 5630 P2.6+17TFT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P852010705+17TFT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Packard Bell’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:19:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 2.6 GHz
  • - 0.5 GB
  • - 120 GB
Long product name Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC :
The short editorial description of Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC

IXTREME LIGHT 5630 P2.6 120GB512MBDVD+-RW+17TFT NL (P4)
More>>>
Short summary description Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC:
This short summary of the Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell IXTREME LIGHT 5630 P2.6+17TFT, 2.6 GHz, Intel® Pentium® 4, 0.5 GB, 120 GB

Long summary description Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC:
This is an auto-generated long summary of Packard Bell IXTREME LIGHT 5630 P2.6+17TFT Intel® Pentium® 4 0.5 GB 120 GB PC based on the first three specs of the first five spec groups.

Packard Bell IXTREME LIGHT 5630 P2.6+17TFT. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 120 GB. Product type: PC

Brand Image Article code product Stock Price from
Packard Bell

Packard Bell PB IXTREME LIGHT 5630 P4 2.6 256MB 120GB-7200RPM DVD DVD+-RW CARDREAD 0.25 GB PC
(show image)
P852010705 PB IXTREME LIGHT 5630 P4 2.6 256MB 120GB-7200RPM DVD DVD+-RW CARDREAD 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell IXTREME LIGHT 5630 P2.6+15TFT Intel® Pentium® 4 0.5 GB 120 GB PC
(show image)
P852010705+15TFT IXTREME LIGHT 5630 P2.6+15TFT 0.00
(excl. VAT)
0 (incl. VAT)