location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Osram Dulux Superstar Stick fluorescent bulb 23 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram Check ‘Osram’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dulux Superstar Stick
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008321986863
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008321986863
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Osram’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Osram Dulux Superstar Stick fluorescent bulb 23 W E27 :
The short editorial description of Osram Dulux Superstar Stick fluorescent bulb 23 W E27

Dulux Superstar Stick 23W, E27
More>>>
Short summary description Osram Dulux Superstar Stick fluorescent bulb 23 W E27:
This short summary of the Osram Dulux Superstar Stick fluorescent bulb 23 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Dulux Superstar Stick, 23 W, E27, 10000 h, 1400 lm

Long summary description Osram Dulux Superstar Stick fluorescent bulb 23 W E27:
This is an auto-generated long summary of Osram Dulux Superstar Stick fluorescent bulb 23 W E27 based on the first three specs of the first five spec groups.

Osram Dulux Superstar Stick. Bulb power: 23 W, Fitting/cap type: E27, Luminous flux: 1400 lm, Bulb lifetime: 10000 h