location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TriZone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4000 Electric Toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100614 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201100614
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise :
The short editorial description of Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise

TriZone 4000
More>>>
Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise:
The official marketing text of Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise as supplied by the manufacturer

The worldwide leader in toothbrushes has brought you another groundbreaking way to clean. Introducing Oral-B’s dynamic Triple Cleaning Action. Other Oral-B power brushes are designed to emulate the motion of professional dental cleaning tools, but the TriZone® mimics the brushing motion of a manual brush with the enhanced benefits of power, leaving you with superior oral health compared to a regular manual toothbrush. So choose Oral-B, the #1 brand used by dentists worldwide.

Oral-B 3D movement cleaning system pulsates & sweeps back and forth to remove up to 100% more plaque than a regular manual toothbrush.
Included in pack: Rechargeable toothbrush handle, Charging station with brush head storage, 3 brush heads: 3 TriZone.

Short summary description Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise:
This short summary of the Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B TriZone 4000, Adult, TriZone toothbrush, Daily care, Gum care, Pulse, Sensitive, Whitening, 40000 movements per minute, Turquoise, 8800 movements per minute

Long summary description Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise:
This is an auto-generated long summary of Oral-B TriZone 4000 Adult TriZone toothbrush Turquoise based on the first three specs of the first five spec groups.

Oral-B TriZone 4000. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Gum care, Pulse, Sensitive, Whitening. Power source: Battery. Width: 3.94" (100 mm), Depth: 7.01" (178 mm), Height: 10.1" (256 mm). Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s), Included brush heads: TriZone

Features
Purpose *
Adult
Toothbrush type *
TriZone toothbrush
Toothbrush frequency (oscillations)
8800 movements per minute
Timer duration
2 min
3D effect
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Gum care, Pulse, Sensitive, Whitening
Toothbrush frequency (pulsations) *
40000 movements per minute
Pressure sensor
Yes
Product color *
Turquoise
Features
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Weight & dimensions
Width
3.94" (100 mm)
Depth
7.01" (178 mm)
Height
10.1" (256 mm)
Weight
11.8 oz (334 g)
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
3 pc(s)
Included brush heads
TriZone
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:03
Uk has collected 2 expert reviews for Oral-B TriZone 4000 Electric Toothbrush but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2016-11-14 22:38:03
Clinical studies indicate that Oral-B's triple-action brush head -- which rotates, oscillates and pulses -- cleans teeth more effectively than other types of electric toothbrushes. The Oral-B ProfessionalCare line is popular with experts and users alik...
Good Excellent cleaning ability, Long battery life, Builtin pressure sensor, Twominute timer...
Bad Price...
0%