location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7000 Electric Toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
096962 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201096962
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Black, Silver:
This short summary of the Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B PRO 7000, Adult, Rotating-oscillating toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, 40000 movements per minute, Black, Silver, 8800 movements per minute

Long summary description Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Black, Silver:
This is an auto-generated long summary of Oral-B PRO 7000 Adult Rotating-oscillating toothbrush Black, Silver based on the first three specs of the first five spec groups.

Oral-B PRO 7000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery. Width: 4.69" (119 mm), Depth: 6.61" (168 mm), Height: 9.96" (253 mm). Number of handles included: 1 pc(s), Number of brush heads included: 5 pc(s), Included brush heads: CrossAction, CrossAction, Sensitive, 3D White, FlossAction

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Toothbrush frequency (oscillations)
8800 movements per minute
Integrated timer *
Yes
Timer duration
2 min
3D effect
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Deep clean, Gum care, Sensitive, Whitening
Toothbrush frequency (pulsations) *
40000 movements per minute
Pressure sensor
Yes
Product color *
Black, Silver
Display included
Yes
Recharge indicator
Yes
Bluetooth
Yes
Features
Bluetooth version
4.0
Power
Power source *
Battery
Charging base
Yes
Rechargeable
Yes
Weight & dimensions
Width
4.69" (119 mm)
Depth
6.61" (168 mm)
Height
9.96" (253 mm)
Weight
30 oz (850 g)
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
5 pc(s)
Travel case
Yes
Included brush heads
CrossAction, CrossAction, Sensitive, 3D White, FlossAction
Technical details
Charging indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:03
Uk has collected 9 expert reviews for Oral-B PRO 7000 Electric Toothbrush and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
tomsguide.com
Updated:
2016-11-14 22:38:03
Ten out of 10 dentists agree: Toothbrushes are getting smarter. Although it's not the first company to join the growing connected-toothbrush market, Oral-B is the most established one to enter the space. But whereas other smart-toothbrush makers like Koli...
Good Easy-to-use app, Comprehensive features, Timer auto starts when you start brushing, Focused care tool for customized care...
Bad No way to confirm brushing behavior, No onboard gyroscope...
Bottom line Oral-B's SmartSeries Bluetooth toothbrush makes you pay more attention to dental hygiene, but we wish it did more for its high price. Ten out of 10 dentists agree: Toothbrushes are getting smarter. Although it's not the first company to join th...
60%
Country Distributor
Deutschland 1 distributor(s)