location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Omron Healthcare Check ‘Omron Healthcare’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP710N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP710N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0737962710462 show
Category:
Device used for measuring blood pressure.
Blood Pressure Units Check ‘Omron Healthcare’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Omron Healthcare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:02
The date of the most recent change of the data-sheet in Icecat's system
Omron Healthcare BP710N user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s) :
The short editorial description of Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s)

3 Series Upper Arm Blood Pressure Monitor
More>>>
Short summary description Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s):
This short summary of the Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Omron Healthcare BP710N, Upper arm, Automatic, White, Analog, 1 user(s), 9.06 - 16.9" (23 - 43 cm)

Long summary description Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s):
This is an auto-generated long summary of Omron Healthcare BP710N blood pressure unit Upper arm Automatic 1 user(s) based on the first three specs of the first five spec groups.

Omron Healthcare BP710N. Placement supported: Upper arm, Type: Automatic, Product color: White. Quantity per pack: 1 pc(s)

Country Distributor
United States 1 distributor(s)