location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Palutena

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Palutena
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1072066
Category:
Devices used with game consoles such as controllers and joysticks.
Game Console Parts & Accessories Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2023 08:33:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Nintendo Palutena:
This short summary of the Nintendo Palutena data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Palutena, Multicolor, 1.48 oz (42 g), 5.08" (129 mm), 3.62" (92 mm), 7.48" (190 mm), 1.48 oz (42 g)

Long summary description Nintendo Palutena:
This is an auto-generated long summary of Nintendo Palutena based on the first three specs of the first five spec groups.

Nintendo Palutena. Product color: Multicolor. Weight: 1.48 oz (42 g). Package width: 5.08" (129 mm), Package depth: 3.62" (92 mm), Package height: 7.48" (190 mm). Number of products included: 1 pc(s). Country of origin: China

Features
Product color
Multicolor
Weight & dimensions
Weight
1.48 oz (42 g)
Packaging data
Package width
5.08" (129 mm)
Package depth
3.62" (92 mm)
Package height
7.48" (190 mm)
Packaging data
Package weight
1.48 oz (42 g)
Package type
Blister
Packaging content
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
8523520000
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:35:53
Uk has collected 1 expert review for Nintendo Palutena but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gizmodo.co.uk
Updated:
2020-01-01 17:35:53
Nintendo are a toy maker first, a tech company second. It's worth reiterating that at the outset, as the Japanese firm's legacy of first selling playing cards in the 19th century and then making physical children's playthings well before the digital age i...
Bottom line Well, if you love Nintendo and their games, there's a fair few reasons to. A decent spread of characters that are (mostly) smart looking as figures in their own right, and that add a real element of fun, discovery and functionality to games across both Wi...
0%
Country Distributor
United Kingdom 1 distributor(s)