location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digiscan NX-80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10NXSCA400001
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:08:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning
  • - LCD
  • - A4 Scanning media types supported: Envelopes, Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 356 mm) Sensor type: CIS
  • - USB port
  • - Power supply type: AC 2.6 W
More>>>
Short summary description Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox Digiscan NX-80, 8.5 x 14" (216 x 356 mm), 600 x 600 DPI, 48 bit, 24 bit, Sheet-fed scanner, Black, White

Long summary description Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Nilox Digiscan NX-80 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Nilox Digiscan NX-80. Maximum scan size: 8.5 x 14" (216 x 356 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, White, Display: LCD. Sensor type: CIS, Scan file formats: JPG, PDF, Scan to: Image. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Plain paper, ISO A-series sizes (A0...A9): A4, A5. Standard interfaces: USB 2.0