location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M1800E signage display mount 70" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1800E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441623 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 908961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:41
The date of the most recent change of the data-sheet in Icecat's system
PLASMA-M1800E_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-M1800E user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M1800E signage display mount 70" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 110.2 lbs (50 kg) Silver
  • - Maximum screen size: 70"
  • - Mounting type: Floor
  • - Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm) Maximum VESA mount: 23.6 x 17.7" (600 x 450 mm)
  • - Height adjustment
  • - Housing material: Steel
Guarantee: 5 year
Long product name Neomounts PLASMA-M1800E signage display mount 70" Silver :
The short editorial description of Neomounts PLASMA-M1800E signage display mount 70" Silver

Neomounts Mobile Monitor/TV Floor Stand for 27-70" screen, Height Adjustable - Silver
More>>>
Neomounts PLASMA-M1800E signage display mount 70" Silver:
The official marketing text of Neomounts PLASMA-M1800E signage display mount 70" Silver as supplied by the manufacturer

The Neomounts floor stand, model PLASMA-M1800E is a mobile floor stand for flat screens up to 70" (178 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

Neomounts versatile tilt (15°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 110 to 180 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.

Neomounts' floor stand, PLASMA-M1800E holds your TV, AV equipment and even hides your cables. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts PLASMA-M1800E has one pivot point and is suitable for screens up to 70" (178 cm). The weight capacity of this product is 50 kg each screen. The stand is suitable for screens that meet VESA hole pattern 200x200 to 600x450mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts PLASMA-M1800E signage display mount 70" Silver:
This short summary of the Neomounts PLASMA-M1800E signage display mount 70" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M1800E, 110.2 lbs (50 kg), 27", 70", 7.87 x 7.87" (200 x 200 mm), 23.6 x 17.7" (600 x 450 mm), 43.3 - 70.9" (1100 - 1800 mm)

Long summary description Neomounts PLASMA-M1800E signage display mount 70" Silver:
This is an auto-generated long summary of Neomounts PLASMA-M1800E signage display mount 70" Silver based on the first three specs of the first five spec groups.

Neomounts PLASMA-M1800E. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 27", Maximum screen size: 70", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 17.7" (600 x 450 mm). Height adjustment range: 43.3 - 70.9" (1100 - 1800 mm), Tilt angle range: 0 - 15°. Product color: Silver

Mounting
Minimum screen size
27"
Maximum weight capacity *
110.2 lbs (50 kg)
Maximum screen size *
70"
Mounting type *
Floor
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
23.6 x 17.7" (600 x 450 mm)
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 400 x 600, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 300 x 200, 400 x 300
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
43.3 - 70.9" (1100 - 1800 mm)
Tilt angle range
0 - 15°
Tilt adjustment
Yes
Tilt angle
15°
Design
Type
Portable floor stand
Product color *
Silver
Housing material
Steel
Weight & dimensions
Height
70.9" (1800 mm)
Packaging data
Package width
45.3" (1150 mm)
Package depth
9.84" (250 mm)
Package height
33.2" (843 mm)
Technical details
Package net weight
75.6 lbs (34.3 kg)
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
75.6 lbs (34.3 kg)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
7 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
45.3" (1150 mm)
Master (outer) case length
9.84" (250 mm)
Master (outer) case height
33.2" (843 mm)
Master (outer) case weight
84.4 lbs (38.3 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
LG ST3210K 47" Black LG ST3210K 47" Black
(show image)
ST4710K ST3210K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)